All-Spec Industries ESD Laminate Bench Top 3648ESD

Description
Replace those worn-out, beat-up bench tops. Renew existing workstations at low cost. Easy assembly Worksurfaces are manufactured of 1-1/8" high density particle board and then covered with a high pressure ESD laminate. Edges have a smooth PVC "European Edge" for increased comfort.< Optional Ground Kit (see accessories) includes a solid brass flush bolt with a 1 megohm resistor and 6" pigtail for ground connecting.
Description
Replace those worn-out, beat-up bench tops. Renew existing workstations at low cost. Easy assembly Worksurfaces are manufactured of 1-1/8" high density particle board and then covered with a high pressure ESD laminate. Edges have a smooth PVC "European Edge" for increased comfort.< Optional Ground Kit (see accessories) includes a solid brass flush bolt with a 1 megohm resistor and 6" pigtail for ground connecting.

Suppliers

Company
Product
Description
Supplier Links
ESD Laminate Bench Top - 3648ESD - All-Spec Industries
Wilmington, NC, USA
ESD Laminate Bench Top
3648ESD
ESD Laminate Bench Top 3648ESD
Replace those worn-out, beat-up bench tops. Renew existing workstations at low cost. Easy assembly Worksurfaces are manufactured of 1-1/8" high density particle board and then covered with a high pressure ESD laminate. Edges have a smooth PVC "European Edge" for increased comfort.< Optional Ground Kit (see accessories) includes a solid brass flush bolt with a 1 megohm resistor and 6" pigtail for ground connecting.
  • Replace those worn-out, beat-up bench tops.
  • Renew existing workstations at low cost.
  • Easy assembly
  • Worksurfaces are manufactured of 1-1/8" high density particle board and then covered with a high pressure ESD laminate.
  • Edges have a smooth PVC "European Edge" for increased comfort.<
  • Optional Ground Kit (see accessories) includes a solid brass flush bolt with a 1 megohm resistor and 6" pigtail for ground connecting.
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Workbenches and Workstations (Industrial)
Product Number 3648ESD
Product Name ESD Laminate Bench Top
Type Assembly or Test Bench; Electrical; Ergonomic
Length 48.0 inch (1219 mm)
Width 36.0 inch (914.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2520371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 33.1 inch (840 mm)
Width 78.7 inch (2000.00 mm)
Capacity 331 lbs (150 kg)
View Details
Anaerobic Workstation - Concept 400 M - Baker
Specs
Type Cleanroom
Length 28.0 inch (711 mm)
Width 44.0 inch (1117.60 mm)
View Details
ESD Workshop / ESD Table - l-shaped-15375-28514 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details