All Sensors Corp. Pressure Sensor - DLVR Series DLVR-L30D-E1BD-I-NI3F

Description
The DLVR Series mini digital output pressure sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. The technology also vastly improves position sensitivity compared to single die devices. The supply voltage options ease integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can enter very low-power modes between readings to minimize load to power supply. These calibrated and compensated sensors provide an accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. A protective parylene coating is optionally available for moisture/harsh media protection.
Description
The DLVR Series mini digital output pressure sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. The technology also vastly improves position sensitivity compared to single die devices. The supply voltage options ease integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can enter very low-power modes between readings to minimize load to power supply. These calibrated and compensated sensors provide an accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. A protective parylene coating is optionally available for moisture/harsh media protection.
Datasheet
Datasheet Summary
Powered by GS/AI

The DLVR-L30D-E1BD-I-NI3F is a low voltage digital pressure sensor from the DLVR Series by All Sensors Corp. It features a pressure range of ±30 inH2O and operates with a supply voltage of 3.3V, with a 5V option available. The sensor utilizes I2C as the standard interface, with an optional SPI interface for flexibility in integration. It offers a typical accuracy of better than 1.0% over temperature, making it suitable for applications requiring precise pressure measurements. This sensor is designed for use with non-corrosive, non-ionic fluids such as air and dry gases. It is capable of operating in a temperature range from -25°C to 85°C and can withstand storage temperatures from -40°C to 125°C. The device also features low-power modes, making it ideal for battery-powered applications. The DLVR-L30D is calibrated and compensated for stable output, and it includes an optional protective parylene coating for enhanced moisture and harsh media protection.

Datasheet Summary
Powered by GS/AI

The DLVR-L30D-E1BD-I-NI3F is a low voltage digital pressure sensor from the DLVR Series by All Sensors Corp. It features a pressure range of ±30 inH2O and operates with a supply voltage of 3.3V, with a 5V option available. The sensor utilizes I2C as the standard interface, with an optional SPI interface for flexibility in integration. It offers a typical accuracy of better than 1.0% over temperature, making it suitable for applications requiring precise pressure measurements. This sensor is designed for use with non-corrosive, non-ionic fluids such as air and dry gases. It is capable of operating in a temperature range from -25°C to 85°C and can withstand storage temperatures from -40°C to 125°C. The device also features low-power modes, making it ideal for battery-powered applications. The DLVR-L30D is calibrated and compensated for stable output, and it includes an optional protective parylene coating for enhanced moisture and harsh media protection.

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - DLVR Series - DLVR-L30D-E1BD-I-NI3F - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor - DLVR Series
DLVR-L30D-E1BD-I-NI3F
Pressure Sensor - DLVR Series DLVR-L30D-E1BD-I-NI3F
The DLVR Series mini digital output pressure sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. The technology also vastly improves position sensitivity compared to single die devices. The supply voltage options ease integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can enter very low-power modes between readings to minimize load to power supply. These calibrated and compensated sensors provide an accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. A protective parylene coating is optionally available for moisture/harsh media protection.

The DLVR Series mini digital output pressure sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. The technology also vastly improves position sensitivity compared to single die devices.

The supply voltage options ease integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can enter very low-power modes between readings to minimize load to power supply.

These calibrated and compensated sensors provide an accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. A protective parylene coating is optionally available for moisture/harsh media protection.

Supplier's Site Datasheet

Technical Specifications

  All Sensors Corp.
Product Category Pressure Sensors
Product Number DLVR-L30D-E1BD-I-NI3F
Product Name Pressure Sensor - DLVR Series
Device Category Sensor
Sensor Technology based on All Sensors’ CoBeam2 TM Technology
Measurement Type Gauge
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor - SDE3-V1M-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 10200697-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details