All Sensors Corp. Pressure Sensor - DLV Series DLV-015G-E1BD-I-PS3F

Description
The DLV Series Mini Digital Output Pressure Sensor is based on the already popular DLVR series pressure sensors. This series offers excellent performance over middle pressure ranges of 5 to 60 PSI, compared to the DLVR low pressure range products. The supply voltage options ease integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to either I2C or SPI serial communications channels. For battery-powered systems, the sensors can enter very low-power modes between readings to minimize load on the power supply These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gasses and the like. A SIL-Gel die coating is added for enhanced media protection.
Description
The DLV Series Mini Digital Output Pressure Sensor is based on the already popular DLVR series pressure sensors. This series offers excellent performance over middle pressure ranges of 5 to 60 PSI, compared to the DLVR low pressure range products. The supply voltage options ease integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to either I2C or SPI serial communications channels. For battery-powered systems, the sensors can enter very low-power modes between readings to minimize load on the power supply These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gasses and the like. A SIL-Gel die coating is added for enhanced media protection.
Datasheet
Datasheet Summary
Powered by GS/AI

The DLV-015G-E1BD-I-PS3F is a digital pressure sensor from the DLV Series by All Sensors Corp., designed for measuring pressures in the range of 0 to 15 psi. It operates on supply voltages of either 3.3V or 5.0V and supports communication via I2C or SPI interfaces. The sensor features a typical accuracy of better than 0.5% over temperature and is calibrated and compensated for stable output across a wide temperature range of -25°C to 85°C for operating conditions and -40°C to 125°C for storage. It is suitable for use with non-corrosive, non-ionic fluids such as air and dry gases, and includes a Sil-Gel coating for enhanced protection against media. The sensor can also enter low-power modes, making it ideal for battery-operated applications.

Datasheet Summary
Powered by GS/AI

The DLV-015G-E1BD-I-PS3F is a digital pressure sensor from the DLV Series by All Sensors Corp., designed for measuring pressures in the range of 0 to 15 psi. It operates on supply voltages of either 3.3V or 5.0V and supports communication via I2C or SPI interfaces. The sensor features a typical accuracy of better than 0.5% over temperature and is calibrated and compensated for stable output across a wide temperature range of -25°C to 85°C for operating conditions and -40°C to 125°C for storage. It is suitable for use with non-corrosive, non-ionic fluids such as air and dry gases, and includes a Sil-Gel coating for enhanced protection against media. The sensor can also enter low-power modes, making it ideal for battery-operated applications.

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - DLV Series - DLV-015G-E1BD-I-PS3F - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor - DLV Series
DLV-015G-E1BD-I-PS3F
Pressure Sensor - DLV Series DLV-015G-E1BD-I-PS3F
The DLV Series Mini Digital Output Pressure Sensor is based on the already popular DLVR series pressure sensors. This series offers excellent performance over middle pressure ranges of 5 to 60 PSI, compared to the DLVR low pressure range products. The supply voltage options ease integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to either I2C or SPI serial communications channels. For battery-powered systems, the sensors can enter very low-power modes between readings to minimize load on the power supply These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gasses and the like. A SIL-Gel die coating is added for enhanced media protection.

The DLV Series Mini Digital Output Pressure Sensor is based on the already popular DLVR series pressure sensors. This series offers excellent performance over middle pressure ranges of 5 to 60 PSI, compared to the DLVR low pressure range products.

The supply voltage options ease integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to either I2C or SPI serial communications channels. For battery-powered systems, the sensors can enter very low-power modes between readings to minimize load on the power supply

These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gasses and the like. A SIL-Gel die coating is added for enhanced media protection.

Supplier's Site Datasheet

Technical Specifications

  All Sensors Corp.
Product Category Pressure Sensors
Product Number DLV-015G-E1BD-I-PS3F
Product Name Pressure Sensor - DLV Series
Device Category Sensor
Measurement Type Gauge
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP276D1201 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details