The DLHR Series Mini Digital Output Pressure Sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability and vastly improves the position sensitivity.
The digital interface option eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can enter very low-power modes between readings to minimize load on the power supply.
These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. The series is intended for use with non-corrosive, non-iconic working fluids such as air, dry gases, and the like. A protective parylene coating is optionally available for moisture/harsh media protection.
"Pressure Sensor 1.08PSI (7.48kPa) Differential Male - 0.09"" (2.24mm) Tube, Dual 18b 8-DIP (0.620"", 15.75mm), Dual Ports, Same Side"
| All Sensors Corp. | DigiKey | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | DLHR-L30D-E1BD-C-NAV8 | 442-1168-ND |
| Product Name | Pressure Sensor - DLHR Series | Pressure Sensors, Transducers |
| Device Category | Sensor | Sensor; Sensor or Transducer |
| Sensor Technology | based on All Sensors’ CoBeam2 TM Technology | |
| Measurement Type | Differential | Differential |
| Media | Gas | |
| Signal Output | Other Digital; Digital - I2C |