All Sensors Corp. Pressure Sensor - DLH Series DLH-L05D-E1BD-I-NAV8

Description
The DLH Series Mini Digital Output Pressure Sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability and vastly improves the position sensitivity. The digital interface option eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can entire very low-power modes between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-iconic working fluids such as air, dry gases, and the like. A protective Parylene coating is optionally available for moisture/harsh media protection.
Datasheet
Description
The DLH Series Mini Digital Output Pressure Sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability and vastly improves the position sensitivity. The digital interface option eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can entire very low-power modes between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-iconic working fluids such as air, dry gases, and the like. A protective Parylene coating is optionally available for moisture/harsh media protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - DLH Series - DLH-L05D-E1BD-I-NAV8 - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor - DLH Series
DLH-L05D-E1BD-I-NAV8
Pressure Sensor - DLH Series DLH-L05D-E1BD-I-NAV8
The DLH Series Mini Digital Output Pressure Sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability and vastly improves the position sensitivity. The digital interface option eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can entire very low-power modes between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-iconic working fluids such as air, dry gases, and the like. A protective Parylene coating is optionally available for moisture/harsh media protection.

The DLH Series Mini Digital Output Pressure Sensor is based on All Sensors' CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability and vastly improves the position sensitivity.

The digital interface option eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications channels. For battery-powered systems, the sensors can entire very low-power modes between readings to minimize load on the power supply.

These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-iconic working fluids such as air, dry gases, and the like. A protective Parylene coating is optionally available for moisture/harsh media protection.

Supplier's Site Datasheet

Technical Specifications

  All Sensors Corp.
Product Category Pressure Sensors
Product Number DLH-L05D-E1BD-I-NAV8
Product Name Pressure Sensor - DLH Series
Device Category Sensor
Sensor Technology based on All Sensors’ CoBeam2 TM Technology
Measurement Type Differential
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
HYDRAULIC DATA LOGGER TEST KIT WITH PRESSURE TRANSDUCER, 8700 PSI (600 BAR) – SERVICEMAN PLUS (HPM4000) -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Display Type Digital Numerical Display
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pneumatic Pressure Sensors - 1260221 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Working Pressure Range -14.5 psi (-10.21 m H2O)
View Details