RS Components, Ltd. Pressure Sensors 2067026

Description
Vega PP - 222 2H2 Pressure Gauge
Request a Quote
Description
Vega PP - 222 2H2 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 2067026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2067026
Pressure Sensors 2067026
Vega PP - 222 2H2 Pressure Gauge

Vega PP - 222 2H2 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Sensors
Product Number 2067026
Product Name Pressure Sensors
Device Category Sensor
Measurement Type Gauge; Relative
Media Gas; Gas, vapour
Signal Output Analogue
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 2595721 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range -14.5 to 145 psi (-10.21 to 102 m H2O)
View Details
Pneumatic Pressure Sensors - 2888127 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative Pressure
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details
Pressure Sensors - 309725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details
Pneumatic Pressure Sensors - 1260223 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details