All Sensors Corp. Pressure Sensor - ADCX Series 2 INCH-D-MV

Description
The Millivolt Output pressure sensor is based upon a proprietary technology to reduce all output offset or common mode errors. This model provides a calibrated millivolt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This s eries is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage up to +16 V is acceptable.
Datasheet
Description
The Millivolt Output pressure sensor is based upon a proprietary technology to reduce all output offset or common mode errors. This model provides a calibrated millivolt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This s eries is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage up to +16 V is acceptable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - ADCX Series - 2 INCH-D-MV - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor - ADCX Series
2 INCH-D-MV
Pressure Sensor - ADCX Series 2 INCH-D-MV
The Millivolt Output pressure sensor is based upon a proprietary technology to reduce all output offset or common mode errors. This model provides a calibrated millivolt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This s eries is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage up to +16 V is acceptable.

The Millivolt Output pressure sensor is based upon a proprietary technology to reduce all output offset or common mode errors. This model provides a calibrated millivolt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure.

These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This s eries is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage up to +16 V is acceptable.

Supplier's Site Datasheet

Technical Specifications

  All Sensors Corp.
Product Category Pressure Sensors
Product Number 2 INCH-D-MV
Product Name Pressure Sensor - ADCX Series
Device Category Sensor
Measurement Type Differential
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 309731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
View Details