The Pressure Sensor - AXCX Series, part number 150 PSI-D-PRIME-MV, is a millivolt output pressure sensor designed for high accuracy applications. It operates within a pressure range of 0 to 150 PSI and is suitable for non-corrosive, non-ionic working fluids such as air and dry gases. This sensor features a calibrated and temperature-compensa
The Millivolt Output pressure sensors is based upon a proprietary packaging technology to reduce output offset or
common mode errors. This model provides a calibrated millivolt output with good output offset characteristics. In
addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very
linear output to measured pressure.
These calibrated and temperature compensated sensors give an accurate and stable output over a wide
temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry
gases and the like. The C-GRADE is a lowest cost version of the millivolt output pressure sensors.
The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage up to
+16 V is acceptable.
| All Sensors Corp. | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 150 PSI-D-PRIME-MV |
| Product Name | Pressure Sensor - AXCX Series |
| Device Category | Sensor |
| Measurement Type | Differential |
| Media | Gas |
| Signal Output | Analog Voltage; Millivolt Compensated |