Hexnovas Heat Exchanger Technology Co., Ltd Graphite Block Heat Exchanger

Description
Graphite block heat exchangers consists of several impregnated graphite heat exchanger blocks with material channels, top and bottom impregnated graphite end caps, metallic cover plates (or end caps made of other materials), and a cylindrical shell (for circular block-hole type) or side plates at both ends (for rectangular block type). These components are sealed with gaskets and bolted together. The impregnated graphite heat exchanger blocks, encapsulated in steel components, can be either cylindrical or rectangular in shape. The heat exchanger blocks are drilled with a series of channels in both horizontal and vertical directions, forming process and service channels. Two fluids flow through channels in different directions, and heat is transferred through the graphite walls without direct contact between the fluids. Graphite block heat exchangers are one of the most common, flexible, and durable graphite heat exchangers used in corrosive industry applications. They are suitable for high-corrosion chemical fields and are typically used for cooling, condensation, heating, evaporation, and absorption processes.
Request a Quote
Description
Graphite block heat exchangers consists of several impregnated graphite heat exchanger blocks with material channels, top and bottom impregnated graphite end caps, metallic cover plates (or end caps made of other materials), and a cylindrical shell (for circular block-hole type) or side plates at both ends (for rectangular block type). These components are sealed with gaskets and bolted together. The impregnated graphite heat exchanger blocks, encapsulated in steel components, can be either cylindrical or rectangular in shape. The heat exchanger blocks are drilled with a series of channels in both horizontal and vertical directions, forming process and service channels. Two fluids flow through channels in different directions, and heat is transferred through the graphite walls without direct contact between the fluids. Graphite block heat exchangers are one of the most common, flexible, and durable graphite heat exchangers used in corrosive industry applications. They are suitable for high-corrosion chemical fields and are typically used for cooling, condensation, heating, evaporation, and absorption processes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Graphite Block Heat Exchanger -  - Hexnovas Heat Exchanger Technology Co., Ltd
Lu'an City, Anhui, China
Graphite Block Heat Exchanger
Graphite Block Heat Exchanger
Graphite block heat exchangers consists of several impregnated graphite heat exchanger blocks with material channels, top and bottom impregnated graphite end caps, metallic cover plates (or end caps made of other materials), and a cylindrical shell (for circular block-hole type) or side plates at both ends (for rectangular block type). These components are sealed with gaskets and bolted together. The impregnated graphite heat exchanger blocks, encapsulated in steel components, can be either cylindrical or rectangular in shape. The heat exchanger blocks are drilled with a series of channels in both horizontal and vertical directions, forming process and service channels. Two fluids flow through channels in different directions, and heat is transferred through the graphite walls without direct contact between the fluids. Graphite block heat exchangers are one of the most common, flexible, and durable graphite heat exchangers used in corrosive industry applications. They are suitable for high-corrosion chemical fields and are typically used for cooling, condensation, heating, evaporation, and absorption processes.

Graphite block heat exchangers consists of several impregnated graphite heat exchanger blocks with material channels, top and bottom impregnated graphite end caps, metallic cover plates (or end caps made of other materials), and a cylindrical shell (for circular block-hole type) or side plates at both ends (for rectangular block type). These components are sealed with gaskets and bolted together. The impregnated graphite heat exchanger blocks, encapsulated in steel components, can be either cylindrical or rectangular in shape. The heat exchanger blocks are drilled with a series of channels in both horizontal and vertical directions, forming process and service channels. Two fluids flow through channels in different directions, and heat is transferred through the graphite walls without direct contact between the fluids. Graphite block heat exchangers are one of the most common, flexible, and durable graphite heat exchangers used in corrosive industry applications. They are suitable for high-corrosion chemical fields and are typically used for cooling, condensation, heating, evaporation, and absorption processes.

Supplier's Site

Technical Specifications

  Hexnovas Heat Exchanger Technology Co., Ltd
Product Category Heat Exchangers
Product Name Graphite Block Heat Exchanger
Application / Industry Chemical Processing
Unlock Full Specs
to access all available technical data

Similar Products

Graphite Tower Equipment -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Chemical Processing; Electronic or Power Supply Cooling; Food or Beverage Processing
Working Pressure -15 to 44 psi (-10.21 to 30.62 m H2O)
Temperature Range -76 to 392 F (-60 to 200 C)
View Details
Shell And Plate Heat Exchanger -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Oil Heating / Cooling; Steam
Technology Plate
Type Welded
View Details
Fusion Bond Stainless -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Chemical Processing; Refrigeration
Technology Plate
Working Pressure 218 to 653 psi (153 to 459 m H2O)
View Details
CO2 Ultra High Pressure BPHE -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry HVAC; Refrigeration
Technology Plate
Type Brazed
View Details