Alfa Laval Inc. Rotary Jet Mixer

Description
Designed for use in the brewery and beverage, dairy, personal care and biopharm industries, Rotary jet mixers effectively handles liquid mixing, gas dispersion, powder mixing, and tank cleaning while reducing mixing time, energy consumption and costs. Unmatched mixing performance In many applications the Rotary jet mixer Iso-Mix provides the fastest and most efficient mixing results. It also handles gas dispersion (aeration, deaeration, carbonation), powder mixing and cleaning in place (CIP). Its patented rotary jet mixing technology is based on rotary jet head technology, which has been modified to handle mixing of liquids, gas and powder. Rotary jet mixers can be used in tanks between 100 and 800,000 liters in size. To meet your mixing needs Alfa Laval also offers a range of agitators and a magnetic coupled mixer. Faster, effective mixing When using the Rotary jet mixer the capacity can be increased, resulting in greater productivity, higher product quality and improved utilization of process plant resources. Handles multiple applications The Rotary jet mixer helps reduce capital expenditures and operating expenses while achieving fast and efficient mixing. A single Rotary jet mixer can handle liquid mixing, gas dispersion and powder dispersion applications – plus tank cleaning – without requiring separate equipment for each process and thereby delivering significant savings. Effective, simplified design The system offers savings in tank and supporting structure because the motor and pump can be placed on the floor. And at the same time the Rotary jet mixer being placed under the liquid surface is a hydraulically balanced system which does not create any significant loads on the tank. In addition to this its easy-to-install design facilitates retrofitting of existing tanks. Making a good thing even better A number of pre-engineered Skid Mounted Pump Units are available to complement the Rotary Jet Mixers. In addition to a Rotary Jet Mixer, the end-users also require a pump and instrumentation for their mixing system. To make it easy for them a number of pre-engineered unit with all the necessary equipment have been designed. For end-users this will save time and resources as they can bypass engineering and procurement. All they have to do is connect two pipes, do the electrical wiring, set up the variable frequency drive – and they are ready to go. Part of a wide mixing and tank equipment portfolio Find the right solution for your needs: Agitators Magnetic mixers UltraPure Rotary jet mixers (above) Alfa Laval agitators and mixers are part of the Alfa Laval tank equipment portfolio, which includes tank cleaning machines, instrumentation, tank covers and other tank accessories.
Description
Designed for use in the brewery and beverage, dairy, personal care and biopharm industries, Rotary jet mixers effectively handles liquid mixing, gas dispersion, powder mixing, and tank cleaning while reducing mixing time, energy consumption and costs. Unmatched mixing performance In many applications the Rotary jet mixer Iso-Mix provides the fastest and most efficient mixing results. It also handles gas dispersion (aeration, deaeration, carbonation), powder mixing and cleaning in place (CIP). Its patented rotary jet mixing technology is based on rotary jet head technology, which has been modified to handle mixing of liquids, gas and powder. Rotary jet mixers can be used in tanks between 100 and 800,000 liters in size. To meet your mixing needs Alfa Laval also offers a range of agitators and a magnetic coupled mixer. Faster, effective mixing When using the Rotary jet mixer the capacity can be increased, resulting in greater productivity, higher product quality and improved utilization of process plant resources. Handles multiple applications The Rotary jet mixer helps reduce capital expenditures and operating expenses while achieving fast and efficient mixing. A single Rotary jet mixer can handle liquid mixing, gas dispersion and powder dispersion applications – plus tank cleaning – without requiring separate equipment for each process and thereby delivering significant savings. Effective, simplified design The system offers savings in tank and supporting structure because the motor and pump can be placed on the floor. And at the same time the Rotary jet mixer being placed under the liquid surface is a hydraulically balanced system which does not create any significant loads on the tank. In addition to this its easy-to-install design facilitates retrofitting of existing tanks. Making a good thing even better A number of pre-engineered Skid Mounted Pump Units are available to complement the Rotary Jet Mixers. In addition to a Rotary Jet Mixer, the end-users also require a pump and instrumentation for their mixing system. To make it easy for them a number of pre-engineered unit with all the necessary equipment have been designed. For end-users this will save time and resources as they can bypass engineering and procurement. All they have to do is connect two pipes, do the electrical wiring, set up the variable frequency drive – and they are ready to go. Part of a wide mixing and tank equipment portfolio Find the right solution for your needs: Agitators Magnetic mixers UltraPure Rotary jet mixers (above) Alfa Laval agitators and mixers are part of the Alfa Laval tank equipment portfolio, which includes tank cleaning machines, instrumentation, tank covers and other tank accessories.

Suppliers

Company
Product
Description
Supplier Links
Rotary Jet Mixer -  - Alfa Laval Inc.
Scarborough, Ontario, Canada
Rotary Jet Mixer
Rotary Jet Mixer
Designed for use in the brewery and beverage, dairy, personal care and biopharm industries, Rotary jet mixers effectively handles liquid mixing, gas dispersion, powder mixing, and tank cleaning while reducing mixing time, energy consumption and costs. Unmatched mixing performance In many applications the Rotary jet mixer Iso-Mix provides the fastest and most efficient mixing results. It also handles gas dispersion (aeration, deaeration, carbonation), powder mixing and cleaning in place (CIP). Its patented rotary jet mixing technology is based on rotary jet head technology, which has been modified to handle mixing of liquids, gas and powder. Rotary jet mixers can be used in tanks between 100 and 800,000 liters in size. To meet your mixing needs Alfa Laval also offers a range of agitators and a magnetic coupled mixer. Faster, effective mixing When using the Rotary jet mixer the capacity can be increased, resulting in greater productivity, higher product quality and improved utilization of process plant resources. Handles multiple applications The Rotary jet mixer helps reduce capital expenditures and operating expenses while achieving fast and efficient mixing. A single Rotary jet mixer can handle liquid mixing, gas dispersion and powder dispersion applications – plus tank cleaning – without requiring separate equipment for each process and thereby delivering significant savings. Effective, simplified design The system offers savings in tank and supporting structure because the motor and pump can be placed on the floor. And at the same time the Rotary jet mixer being placed under the liquid surface is a hydraulically balanced system which does not create any significant loads on the tank. In addition to this its easy-to-install design facilitates retrofitting of existing tanks. Making a good thing even better A number of pre-engineered Skid Mounted Pump Units are available to complement the Rotary Jet Mixers. In addition to a Rotary Jet Mixer, the end-users also require a pump and instrumentation for their mixing system. To make it easy for them a number of pre-engineered unit with all the necessary equipment have been designed. For end-users this will save time and resources as they can bypass engineering and procurement. All they have to do is connect two pipes, do the electrical wiring, set up the variable frequency drive – and they are ready to go. Part of a wide mixing and tank equipment portfolio Find the right solution for your needs: Agitators Magnetic mixers UltraPure Rotary jet mixers (above) Alfa Laval agitators and mixers are part of the Alfa Laval tank equipment portfolio, which includes tank cleaning machines, instrumentation, tank covers and other tank accessories.

Designed for use in the brewery and beverage, dairy, personal care and biopharm industries, Rotary jet mixers effectively handles liquid mixing, gas dispersion, powder mixing, and tank cleaning while reducing mixing time, energy consumption and costs.

Unmatched mixing performance

In many applications the Rotary jet mixer Iso-Mix provides the fastest and most efficient mixing results. It also handles gas dispersion (aeration, deaeration, carbonation), powder mixing and cleaning in place (CIP). Its patented rotary jet mixing technology is based on rotary jet head technology, which has been modified to handle mixing of liquids, gas and powder. Rotary jet mixers can be used in tanks between 100 and 800,000 liters in size.

To meet your mixing needs Alfa Laval also offers a range of agitators and a magnetic coupled mixer.

Faster, effective mixing

When using the Rotary jet mixer the capacity can be increased, resulting in greater productivity, higher product quality and improved utilization of process plant resources.

Handles multiple applications

The Rotary jet mixer helps reduce capital expenditures and operating expenses while achieving fast and efficient mixing. A single Rotary jet mixer can handle liquid mixing, gas dispersion and powder dispersion applications – plus tank cleaning – without requiring separate equipment for each process and thereby delivering significant savings.

Effective, simplified design

The system offers savings in tank and supporting structure because the motor and pump can be placed on the floor. And at the same time the Rotary jet mixer being placed under the liquid surface is a hydraulically balanced system which does not create any significant loads on the tank. In addition to this its easy-to-install design facilitates retrofitting of existing tanks.

Making a good thing even better

A number of pre-engineered Skid Mounted Pump Units are available to complement the Rotary Jet Mixers. In addition to a Rotary Jet Mixer, the end-users also require a pump and instrumentation for their mixing system. To make it easy for them a number of pre-engineered unit with all the necessary equipment have been designed. For end-users this will save time and resources as they can bypass engineering and procurement. All they have to do is connect two pipes, do the electrical wiring, set up the variable frequency drive – and they are ready to go.

Part of a wide mixing and tank equipment portfolio

Find the right solution for your needs:

Agitators

Magnetic mixers UltraPure

Rotary jet mixers (above)

Alfa Laval agitators and mixers are part of the Alfa Laval tank equipment portfolio, which includes tank cleaning machines, instrumentation, tank covers and other tank accessories.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Industrial Mixers
Product Name Rotary Jet Mixer
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-75-3 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 44100 GPH (46371 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Double Cone Tumble Blender - DCB Series - Charles Ross & Son Company
Specs
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Powder or Granular
Capacity (volumetric) 0.2500 to 100 cubic feet (7.08 to 2832 liters)
View Details
Rotary Drum Mixer - Rollo-Mixer® Mk VII - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details