KINTEP NEW POWER Solid-Liquid-Oil Separator

Description
"Introduction: High-efficiency commercial 3-phase separator for solids, water, and oil. Extracted waste oil can be recycled and processed Greasy wastewater causes pipe blockages, foul odors, and environmental pollution. Improper disposal of waste oil represents a lost resource and a potential hazard. Our Solid-Liquid-Oil Separator efficiently separates solids, water, and oil from kitchen wastewater. The high-purity recovered grease is a valuable resource that can be processed into biodiesel, soap, coatings, or industrial lubricants. Features- 625% extended retention time, ensures no oil is wasted- Large 300L capacity- Heating & constant temperature for oil extraction, prevents solidification- Continuous water inflow/outflow and oil discharge- Compact footprint- Liquid level observation window for real-time monitoring- Dual drain outlets- Noise-reduction design, enclosed and sound-insulated- Sturdy, wear-resistant, and anti-corrosion construction- Waterproof, with leakage and overload protection- Energy-saving and low consumption- 360° rotating casters- Plug-and-play, no installation required Application Scenarios: Restaurants, canteens, hotels, dining halls, food courts, food and beverage factories, food processing plants, etc."
Request a Quote
Description
"Introduction: High-efficiency commercial 3-phase separator for solids, water, and oil. Extracted waste oil can be recycled and processed Greasy wastewater causes pipe blockages, foul odors, and environmental pollution. Improper disposal of waste oil represents a lost resource and a potential hazard. Our Solid-Liquid-Oil Separator efficiently separates solids, water, and oil from kitchen wastewater. The high-purity recovered grease is a valuable resource that can be processed into biodiesel, soap, coatings, or industrial lubricants. Features- 625% extended retention time, ensures no oil is wasted- Large 300L capacity- Heating & constant temperature for oil extraction, prevents solidification- Continuous water inflow/outflow and oil discharge- Compact footprint- Liquid level observation window for real-time monitoring- Dual drain outlets- Noise-reduction design, enclosed and sound-insulated- Sturdy, wear-resistant, and anti-corrosion construction- Waterproof, with leakage and overload protection- Energy-saving and low consumption- 360° rotating casters- Plug-and-play, no installation required Application Scenarios: Restaurants, canteens, hotels, dining halls, food courts, food and beverage factories, food processing plants, etc."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Solid-Liquid-Oil Separator -  - KINTEP NEW POWER
Shanghai, China
Solid-Liquid-Oil Separator
Solid-Liquid-Oil Separator
"Introduction: High-efficiency commercial 3-phase separator for solids, water, and oil. Extracted waste oil can be recycled and processed Greasy wastewater causes pipe blockages, foul odors, and environmental pollution. Improper disposal of waste oil represents a lost resource and a potential hazard. Our Solid-Liquid-Oil Separator efficiently separates solids, water, and oil from kitchen wastewater. The high-purity recovered grease is a valuable resource that can be processed into biodiesel, soap, coatings, or industrial lubricants. Features- 625% extended retention time, ensures no oil is wasted- Large 300L capacity- Heating & constant temperature for oil extraction, prevents solidification- Continuous water inflow/outflow and oil discharge- Compact footprint- Liquid level observation window for real-time monitoring- Dual drain outlets- Noise-reduction design, enclosed and sound-insulated- Sturdy, wear-resistant, and anti-corrosion construction- Waterproof, with leakage and overload protection- Energy-saving and low consumption- 360° rotating casters- Plug-and-play, no installation required Application Scenarios: Restaurants, canteens, hotels, dining halls, food courts, food and beverage factories, food processing plants, etc."

"Introduction: High-efficiency commercial 3-phase separator for solids, water, and oil. Extracted waste oil can be recycled and processed Greasy wastewater causes pipe blockages, foul odors, and environmental pollution. Improper disposal of waste oil represents a lost resource and a potential hazard. Our Solid-Liquid-Oil Separator efficiently separates solids, water, and oil from kitchen wastewater. The high-purity recovered grease is a valuable resource that can be processed into biodiesel, soap, coatings, or industrial lubricants. Features- 625% extended retention time, ensures no oil is wasted- Large 300L capacity- Heating & constant temperature for oil extraction, prevents solidification- Continuous water inflow/outflow and oil discharge- Compact footprint- Liquid level observation window for real-time monitoring- Dual drain outlets- Noise-reduction design, enclosed and sound-insulated- Sturdy, wear-resistant, and anti-corrosion construction- Waterproof, with leakage and overload protection- Energy-saving and low consumption- 360° rotating casters- Plug-and-play, no installation required Application Scenarios: Restaurants, canteens, hotels, dining halls, food courts, food and beverage factories, food processing plants, etc."

Supplier's Site

Technical Specifications

  KINTEP NEW POWER
Product Category Oil and Water Separators
Product Name Solid-Liquid-Oil Separator
Unlock Full Specs
to access all available technical data

Similar Products