Alfa Laval Inc. Conductivity Transmitter

Description
Ideal for use in the brewery, food and beverage, and biopharm industries. Alfa Laval Conductivity Transmitters provide accurate and reliable measurement of a process liquid’s ability to carry electrical currents. Touch screen, easy to use The conductivity transmitter features an integrated graphical LCD display with 3 different backlight colours. Conductivity (µS/cm or mS/cm), concentration (%), temperature (°C) and also the customer-specific medium name are conveniently indicated for on-site control for safe operation, especially for manually operated cleaning systems. It is quickly configured on the spot without a computer using the touch screen. It can be programmed to four measuring ranges, which can be easily adjusted from the touch screen. Precise control of temperature compensation is also possible from the display, which makes the Alfa Laval conductivity sensor ideal for a wide range of conductivity measurements. All stainless steel and PEEK, hygienic design Alfa Laval Conductivity Transmitter are highly accurate and hygienicly designed, measures the ability of process liquids to carry electrical currents. All wetted parts are made of AISI 316L stainless steel and PEEK, and designed to withstand process temperatures between -20 and +150°C. Because the conductivity sensor can withstand high temperatures, it is well suited for use in Cleaning-in-Place (CIP) and Sterilization-in-Pla ce (SIP) processes. These compact 3A-certified sensors may be installed in pipe sizes DN40 and larger. High accuracy, fast response Thanks to optimized flow geometry and fast response time, Alfa Laval Conductivity Transmitter are particularly suitable for applications that require the separation of media and/or the measurement of cleaning agents in Cleaning-in-Place (CIP) equipment. Measurements are highly accurate even at very low conductivity and flow rates. Remote controllable, easy to use The conductivity transmitter come with four standard pre-configured measuring ranges, which can be easily adjusted from a remote location. Precise control of temperature compensation is also possible from a remote location, which makes the Alfa Laval Conductivity Transmitter ideal for a wide range of conductivity measurements. An integrated display indicates values for mS/cm and °C, which instantly provides users with monitoring and control data required for safe operation, especially for manually operated cleaning systems.
Description
Ideal for use in the brewery, food and beverage, and biopharm industries. Alfa Laval Conductivity Transmitters provide accurate and reliable measurement of a process liquid’s ability to carry electrical currents. Touch screen, easy to use The conductivity transmitter features an integrated graphical LCD display with 3 different backlight colours. Conductivity (µS/cm or mS/cm), concentration (%), temperature (°C) and also the customer-specific medium name are conveniently indicated for on-site control for safe operation, especially for manually operated cleaning systems. It is quickly configured on the spot without a computer using the touch screen. It can be programmed to four measuring ranges, which can be easily adjusted from the touch screen. Precise control of temperature compensation is also possible from the display, which makes the Alfa Laval conductivity sensor ideal for a wide range of conductivity measurements. All stainless steel and PEEK, hygienic design Alfa Laval Conductivity Transmitter are highly accurate and hygienicly designed, measures the ability of process liquids to carry electrical currents. All wetted parts are made of AISI 316L stainless steel and PEEK, and designed to withstand process temperatures between -20 and +150°C. Because the conductivity sensor can withstand high temperatures, it is well suited for use in Cleaning-in-Place (CIP) and Sterilization-in-Pla ce (SIP) processes. These compact 3A-certified sensors may be installed in pipe sizes DN40 and larger. High accuracy, fast response Thanks to optimized flow geometry and fast response time, Alfa Laval Conductivity Transmitter are particularly suitable for applications that require the separation of media and/or the measurement of cleaning agents in Cleaning-in-Place (CIP) equipment. Measurements are highly accurate even at very low conductivity and flow rates. Remote controllable, easy to use The conductivity transmitter come with four standard pre-configured measuring ranges, which can be easily adjusted from a remote location. Precise control of temperature compensation is also possible from a remote location, which makes the Alfa Laval Conductivity Transmitter ideal for a wide range of conductivity measurements. An integrated display indicates values for mS/cm and °C, which instantly provides users with monitoring and control data required for safe operation, especially for manually operated cleaning systems.

Suppliers

Company
Product
Description
Supplier Links
Conductivity Transmitter -  - Alfa Laval Inc.
Scarborough, Ontario, Canada
Conductivity Transmitter
Conductivity Transmitter
Ideal for use in the brewery, food and beverage, and biopharm industries. Alfa Laval Conductivity Transmitters provide accurate and reliable measurement of a process liquid’s ability to carry electrical currents. Touch screen, easy to use The conductivity transmitter features an integrated graphical LCD display with 3 different backlight colours. Conductivity (µS/cm or mS/cm), concentration (%), temperature (°C) and also the customer-specific medium name are conveniently indicated for on-site control for safe operation, especially for manually operated cleaning systems. It is quickly configured on the spot without a computer using the touch screen. It can be programmed to four measuring ranges, which can be easily adjusted from the touch screen. Precise control of temperature compensation is also possible from the display, which makes the Alfa Laval conductivity sensor ideal for a wide range of conductivity measurements. All stainless steel and PEEK, hygienic design Alfa Laval Conductivity Transmitter are highly accurate and hygienicly designed, measures the ability of process liquids to carry electrical currents. All wetted parts are made of AISI 316L stainless steel and PEEK, and designed to withstand process temperatures between -20 and +150°C. Because the conductivity sensor can withstand high temperatures, it is well suited for use in Cleaning-in-Place (CIP) and Sterilization-in-Pla ce (SIP) processes. These compact 3A-certified sensors may be installed in pipe sizes DN40 and larger. High accuracy, fast response Thanks to optimized flow geometry and fast response time, Alfa Laval Conductivity Transmitter are particularly suitable for applications that require the separation of media and/or the measurement of cleaning agents in Cleaning-in-Place (CIP) equipment. Measurements are highly accurate even at very low conductivity and flow rates. Remote controllable, easy to use The conductivity transmitter come with four standard pre-configured measuring ranges, which can be easily adjusted from a remote location. Precise control of temperature compensation is also possible from a remote location, which makes the Alfa Laval Conductivity Transmitter ideal for a wide range of conductivity measurements. An integrated display indicates values for mS/cm and °C, which instantly provides users with monitoring and control data required for safe operation, especially for manually operated cleaning systems.

Ideal for use in the brewery, food and beverage, and biopharm industries. Alfa Laval Conductivity Transmitters provide accurate and reliable measurement of a process liquid’s ability to carry electrical currents.


Touch screen, easy to use

The conductivity transmitter features an integrated graphical LCD display with 3 different backlight colours. Conductivity (µS/cm or mS/cm), concentration (%), temperature (°C) and also the customer-specific medium name are conveniently indicated for on-site control for safe operation, especially for manually operated cleaning systems. It is quickly configured on the spot without a computer using the touch screen. It can be programmed to four measuring ranges, which can be easily adjusted from the touch screen. Precise control of temperature compensation is also possible from the display, which makes the Alfa Laval conductivity sensor ideal for a wide range of conductivity measurements.

All stainless steel and PEEK, hygienic design

Alfa Laval Conductivity Transmitter are highly accurate and hygienicly designed, measures the ability of process liquids to carry electrical currents.

All wetted parts are made of AISI 316L stainless steel and PEEK, and designed to withstand process temperatures between -20 and +150°C. Because the conductivity sensor can withstand high temperatures, it is well suited for use in Cleaning-in-Place (CIP) and Sterilization-in-Place (SIP) processes. These compact 3A-certified sensors may be installed in pipe sizes DN40 and larger.

High accuracy, fast response

Thanks to optimized flow geometry and fast response time, Alfa Laval Conductivity Transmitter are particularly suitable for applications that require the separation of media and/or the measurement of cleaning agents in Cleaning-in-Place (CIP) equipment. Measurements are highly accurate even at very low conductivity and flow rates.

Remote controllable, easy to use

The conductivity transmitter come with four standard pre-configured measuring ranges, which can be easily adjusted from a remote location. Precise control of temperature compensation is also possible from a remote location, which makes the Alfa Laval Conductivity Transmitter ideal for a wide range of conductivity measurements.

An integrated display indicates values for mS/cm and °C, which instantly provides users with monitoring and control data required for safe operation, especially for manually operated cleaning systems.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Conductivity and Resistivity Meters
Product Name Conductivity Transmitter
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor In-situ / Field
Conductivity Range 50 to 1000 µS/cm
Accuracy 1 to 1.5 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Conductivity Meters - 1238777 - RS Components, Ltd.
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details
Measurement - conductivity-resistivity - 159001823 - Georg Fischer Piping Systems Ltd
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids; Measures Resistivity
Conductivity Range 1 to 1000 µS/cm
Electrical Output Digital (S3L)
View Details
Color analyzer - Aztec AW637 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop
Communication Network/Bus Compatibility Ethernet; PROFIBUS (optional feature)
View Details
DS TDS Meter - 512T10 - Myron L Company
Myron L Company
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; In-situ / Field
Features and Functionality Automatic Temperature Compensation; Battery Powered
View Details