Alfa Laval Inc. Pump Repair Kit 961192663

Description
ALFA LAVAL PUMPS , 961192663, 961192663, PUMP REPAIR KIT, 3IN, EPDM UNIQUE 7000. FREE 2 YEAR RADWELL WARRANTY
Description
ALFA LAVAL PUMPS , 961192663, 961192663, PUMP REPAIR KIT, 3IN, EPDM UNIQUE 7000. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 86834420 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
86834420
Pump Repair Kit 86834420
ALFA LAVAL PUMPS , 961192663, 961192663, PUMP REPAIR KIT, 3IN, EPDM UNIQUE 7000. FREE 2 YEAR RADWELL WARRANTY

ALFA LAVAL PUMPS , 961192663, 961192663, PUMP REPAIR KIT, 3IN, EPDM UNIQUE 7000. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 86834420
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-2 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details
612M60-B Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Discharge Size 12.000 inch (305 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details