MacDermid Alpha Electronics Solutions Solderwire 96.5/3/0.5 Sn/ag/cu 217°C 1Lb; Leaded / Lead Free Kester Solder 24-7068-7617

Description
SOLDERWIRE 96.5/3/0.5 SN/AG/CU 217°C 1LB; Leaded / Lead Free:Lead Free; Flux Type:No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.635mm; External Diameter - Imperial:0.025"; Melting Temperature:217°C RoHS Compliant: Yes
Datasheet
Description
SOLDERWIRE 96.5/3/0.5 SN/AG/CU 217°C 1LB; Leaded / Lead Free:Lead Free; Flux Type:No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.635mm; External Diameter - Imperial:0.025"; Melting Temperature:217°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderwire 96.5/3/0.5 Sn/ag/cu 217°C 1Lb; Leaded / Lead Free Kester Solder - 08J4198 - Newark, An Avnet Company
Chicago, IL, United States
Solderwire 96.5/3/0.5 Sn/ag/cu 217°C 1Lb; Leaded / Lead Free Kester Solder
08J4198
Solderwire 96.5/3/0.5 Sn/ag/cu 217°C 1Lb; Leaded / Lead Free Kester Solder 08J4198
SOLDERWIRE 96.5/3/0.5 SN/AG/CU 217°C 1LB; Leaded / Lead Free:Lead Free; Flux Type:No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.635mm; External Diameter - Imperial:0.025"; Melting Temperature:217°C RoHS Compliant: Yes

SOLDERWIRE 96.5/3/0.5 SN/AG/CU 217°C 1LB; Leaded / Lead Free:Lead Free; Flux Type:No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.635mm; External Diameter - Imperial:0.025"; Melting Temperature:217°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 08J4198
Product Name Solderwire 96.5/3/0.5 Sn/ag/cu 217°C 1Lb; Leaded / Lead Free Kester Solder
Unlock Full Specs
to access all available technical data

Similar Products

High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Irons - 1411993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Ultrasonic Soldering Equipment -  - Cleaning Technologies Group
Cleaning Technologies Group
Specs
Equipment Type Complete System
Process Capability Hot Dip Brazing / Soldering; Soldering Stations, Irons & Accessories
Material Capability Glass, Aluminum, Tin, and Removal of Gold and Silver Platings, and other Metals
View Details
CON-O Contour Saddle Cutter - CON-4414 - BUG-O Systems, Inc.
Specs
Equipment Type Complete System
Process Capability Gas Torch Brazing; Cutting / Gouging Equipment; Welding
AC Input Voltage International Power or Voltages - 50 Hz
View Details