MacDermid Alpha Electronics Solutions Solderwire 96.5/3/0.5 Sn/ag/cu 217°C 1Lb; Leaded / Lead Free Kester Solder 24-7068-7600

Description
SOLDERWIRE 96.5/3/0.5 SN/AG/CU 217°C 1LB; Leaded / Lead Free:Lead Free; Flux Type:No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Melting Temperature:217°C RoHS Compliant: Yes
Datasheet
Description
SOLDERWIRE 96.5/3/0.5 SN/AG/CU 217°C 1LB; Leaded / Lead Free:Lead Free; Flux Type:No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Melting Temperature:217°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderwire 96.5/3/0.5 Sn/ag/cu 217°C 1Lb; Leaded / Lead Free Kester Solder - 07J1571 - Newark, An Avnet Company
Chicago, IL, United States
Solderwire 96.5/3/0.5 Sn/ag/cu 217°C 1Lb; Leaded / Lead Free Kester Solder
07J1571
Solderwire 96.5/3/0.5 Sn/ag/cu 217°C 1Lb; Leaded / Lead Free Kester Solder 07J1571
SOLDERWIRE 96.5/3/0.5 SN/AG/CU 217°C 1LB; Leaded / Lead Free:Lead Free; Flux Type:No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Melting Temperature:217°C RoHS Compliant: Yes

SOLDERWIRE 96.5/3/0.5 SN/AG/CU 217°C 1LB; Leaded / Lead Free:Lead Free; Flux Type:No Clean; Solder Alloy:96.5, 3, 0.5 Sn, Ag, Cu; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Melting Temperature:217°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 07J1571
Product Name Solderwire 96.5/3/0.5 Sn/ag/cu 217°C 1Lb; Leaded / Lead Free Kester Solder
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 545020 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details