MacDermid Alpha Electronics Solutions Solder Wire, 63/37 Sn/pb, 183°C, 1Lb; Leaded / Lead Free Kester Solder 24-6337-9713

Description
SOLDER WIRE, 63/37 SN/PB, 183°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Mildly Activated RMA; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C RoHS Compliant: No
Datasheet
Description
SOLDER WIRE, 63/37 SN/PB, 183°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Mildly Activated RMA; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 63/37 Sn/pb, 183°C, 1Lb; Leaded / Lead Free Kester Solder - 50B4544 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 63/37 Sn/pb, 183°C, 1Lb; Leaded / Lead Free Kester Solder
50B4544
Solder Wire, 63/37 Sn/pb, 183°C, 1Lb; Leaded / Lead Free Kester Solder 50B4544
SOLDER WIRE, 63/37 SN/PB, 183°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Mildly Activated RMA; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C RoHS Compliant: No

SOLDER WIRE, 63/37 SN/PB, 183°C, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Mildly Activated RMA; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Melting Temperature:183°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 50B4544
Product Name Solder Wire, 63/37 Sn/pb, 183°C, 1Lb; Leaded / Lead Free Kester Solder
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Irons - 630808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Stud Welding Gun - PS-1 - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Equipment Type Gun / Iron
Process Capability Welding; Stud / Nut Welding
Material Capability Steel, Stainless Steel, Aluminum and Brass
View Details
250s – Pulse Arc / Micro TIG Welder -  - Sunstone Engineering
Specs
Process Capability Welding; TIG (GTAW)
View Details