MacDermid Alpha Electronics Solutions Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Kester Solder 24-6337-0039

Description
SOLDER WIRE, 63/37 SN/PB, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:1.016mm; External Diameter - Imperial:0.04"; Melting Temperature:183°C; Product Range:- RoHS Compliant: No
Datasheet
Description
SOLDER WIRE, 63/37 SN/PB, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:1.016mm; External Diameter - Imperial:0.04"; Melting Temperature:183°C; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Kester Solder - 00Z520 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Kester Solder
00Z520
Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Kester Solder 00Z520
SOLDER WIRE, 63/37 SN/PB, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:1.016mm; External Diameter - Imperial:0.04"; Melting Temperature:183°C; Product Range:- RoHS Compliant: No

SOLDER WIRE, 63/37 SN/PB, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin Activated RA; Solder Alloy:63, 37 Sn, Pb; External Diameter - Metric:1.016mm; External Diameter - Imperial:0.04"; Melting Temperature:183°C; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 00Z520
Product Name Solder Wire, 63/37 Sn/pb, 1Lb; Leaded / Lead Free Kester Solder
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 631076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RLA-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Plasma Cutting System - MAXPRO200 - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz
View Details