MacDermid Alpha Electronics Solutions 1 2/3 Lb Bar Solder, Sn60Pb40 (Ultrapure), 190°C, 1.6666Lb; Solder Alloy Kester Solder 04-6040-0050

Description
1 2/3 LB BAR SOLDER, SN60PB40 (ULTRAPURE), 190°C, 1.6666LB; Solder Alloy:60, 40 Sn, Pb; Melting Temperature:190°C; Density:-; Weight - Metric:757.499g; Weight - Imperial:1.67lb; Product Range:-; Weight:1.6666lb RoHS Compliant: No
Datasheet
Description
1 2/3 LB BAR SOLDER, SN60PB40 (ULTRAPURE), 190°C, 1.6666LB; Solder Alloy:60, 40 Sn, Pb; Melting Temperature:190°C; Density:-; Weight - Metric:757.499g; Weight - Imperial:1.67lb; Product Range:-; Weight:1.6666lb RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 2/3 Lb Bar Solder, Sn60Pb40 (Ultrapure), 190°C, 1.6666Lb; Solder Alloy Kester Solder - 18M1340 - Newark, An Avnet Company
Chicago, IL, United States
1 2/3 Lb Bar Solder, Sn60Pb40 (Ultrapure), 190°C, 1.6666Lb; Solder Alloy Kester Solder
18M1340
1 2/3 Lb Bar Solder, Sn60Pb40 (Ultrapure), 190°C, 1.6666Lb; Solder Alloy Kester Solder 18M1340
1 2/3 LB BAR SOLDER, SN60PB40 (ULTRAPURE), 190°C, 1.6666LB; Solder Alloy:60, 40 Sn, Pb; Melting Temperature:190°C; Density:-; Weight - Metric:757.499g; Weight - Imperial:1.67lb; Product Range:-; Weight:1.6666lb RoHS Compliant: No

1 2/3 LB BAR SOLDER, SN60PB40 (ULTRAPURE), 190°C, 1.6666LB; Solder Alloy:60, 40 Sn, Pb; Melting Temperature:190°C; Density:-; Weight - Metric:757.499g; Weight - Imperial:1.67lb; Product Range:-; Weight:1.6666lb RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 18M1340
Product Name 1 2/3 Lb Bar Solder, Sn60Pb40 (Ultrapure), 190°C, 1.6666Lb; Solder Alloy Kester Solder
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 631079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RMA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details