Akoustis, Inc. Resonators RO3132A

Description
RESONATOR,SM,312.000 MHZ
Request a Quote Datasheet
Description
RESONATOR,SM,312.000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 5171-RO3132ATR-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR,SM,312.000 MHZ

RESONATOR,SM,312.000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 5171-RO3132ATR-ND
Product Name Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

SAW Resonators - ECS-DR1-3100 - ECS Inc. International
ECS Inc. International
Specs
Resonator Type SAW
Frequency 310 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1082085-NH25M22TA-10M-NSA3566A - Win Source Electronics
Specs
Resonator Type OCXO
Package / Form Factor Surface Mount; 7-SMD, No Lead
Frequency 10 MHz
View Details
2 suppliers