Akoustis, Inc. Resonators RO3101E-14

Description
RESONATOR,SM,433.920 MHZ
Request a Quote Datasheet
Description
RESONATOR,SM,433.920 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 5171-RO3101E-14TR-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR,SM,433.920 MHZ

RESONATOR,SM,433.920 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 5171-RO3101E-14TR-ND
Product Name Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-CR2-20.00-A-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Frequency 20 MHz
Frequency Tolerance 0.5000 %
View Details
3 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details