AKM Semiconductor, Inc. Current Sensors CQ2093

Description
Current Sensor 35A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 35A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 974-1097-5-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
974-1097-5-ND
Current Sensors 974-1097-5-ND
Current Sensor 35A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 35A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Current Transducers - CQ2093 - 771747-CQ2093 - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - CQ2093
771747-CQ2093
Current Transducers - CQ2093 771747-CQ2093
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 771747-CQ2093 Series: CQ Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 90°C Package: Module Response Time: 1μs Frequency: 400kHz Operating Supply Voltage: 4.5 V ~ 5.5 V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 Sensitivity: 60mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 20A Linearity: ±1% Accuracy: ±1% Family Name: CQ-2093 Categories: Sensors, Transducers Maximum Supply Current: 9mA ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 771747-CQ2093
Series: CQ
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 90°C
Package: Module
Response Time: 1μs
Frequency: 400kHz
Operating Supply Voltage: 4.5 V ~ 5.5 V
Output: Ratiometric, Voltage
Polarization: Bidirectional
Number of Channels: 1
Sensitivity: 60mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 20A
Linearity: ±1%
Accuracy: ±1%
Family Name: CQ-2093
Categories: Sensors, Transducers
Maximum Supply Current: 9mA
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Current Sensors Current Sensors
Product Number 974-1097-5-ND 771747-CQ2093
Product Name Current Sensors Current Transducers - CQ2093
Loop Type Open Loop Open Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Voltage
Operating Temperature -40 to 194 F (-40 to 90 C) -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548317-1 - TE Connectivity
Specs
Current 600 amps
Voltage 600 volts
View Details
CURRENT TRANSDUCER 1200A RMS CAL WINDING - 1-CTM1200ID-CD3000 - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 1500 amps
View Details
Low Noise, High Precision, Programmable Linear Hall Effect Sensor IC - A1363LKTTN-2-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 1000 amps
View Details
Current sensor with bus connection - 789-622 - WAGO
Specs
Current Type AC Current
View Details
2 suppliers