AKM Semiconductor, Inc. Embedded - Embedded - DSP (Digital Signal Processors) - AK7742EQ AK7742EQ

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051376-AK7742EQ Packaging: Tray Type: Floating Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 18.6MHz On-Chip RAM: 23.25kB Voltage - Core: 1.80V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 48-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051376-AK7742EQ Packaging: Tray Type: Floating Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 18.6MHz On-Chip RAM: 23.25kB Voltage - Core: 1.80V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 48-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - AK7742EQ
051376-AK7742EQ
Embedded - Embedded - DSP (Digital Signal Processors) - AK7742EQ 051376-AK7742EQ
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051376-AK7742EQ Packaging: Tray Type: Floating Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 18.6MHz On-Chip RAM: 23.25kB Voltage - Core: 1.80V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 48-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 051376-AK7742EQ
Packaging: Tray
Type: Floating Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 18.6MHz
On-Chip RAM: 23.25kB
Voltage - Core: 1.80V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 48-LQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - AK7742EQ - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
AK7742EQ
Embedded - DSP (Digital Signal Processors) AK7742EQ
IC DSP CODEC 24BIT 48LQFP

IC DSP CODEC 24BIT 48LQFP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - AK7742EQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
AK7742EQ
DSP (Digital Signal Processors) AK7742EQ
IC DSP CODEC 24BIT 48LQFP

IC DSP CODEC 24BIT 48LQFP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 051376-AK7742EQ AK7742EQ AK7742EQ
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - AK7742EQ Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 24-Bit
Supply Voltage 1.80V
Package Type QFP; Other; 48-LQFP (7x7) QFP; Other; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type QFP
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2185MBCA-266 - Lingto Electronic Limited
Specs
Clock Speed 66 MHz
Interface Type Host Interface, Serial Port
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1053333-CS47028C-CQZ - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.80V
Clock Speed 150 MHz
View Details
6 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details