AKM Semiconductor, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5381ET AK5381ET

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 126538-AK5381ET Packaging: Reel - TR Type: ADC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Family Name: AK5381 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Sampling Rate: 96k Alternative Parts (Cross-Reference): CS5360-KSZ; ISL26132AVZ-T; CS5394-KS; CS5360-KS; Introduction Date: April 19, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 126538-AK5381ET Packaging: Reel - TR Type: ADC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Family Name: AK5381 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Sampling Rate: 96k Alternative Parts (Cross-Reference): CS5360-KSZ; ISL26132AVZ-T; CS5394-KS; CS5360-KS; Introduction Date: April 19, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5381ET - 126538-AK5381ET - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5381ET
126538-AK5381ET
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5381ET 126538-AK5381ET
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 126538-AK5381ET Packaging: Reel - TR Type: ADC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Family Name: AK5381 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Sampling Rate: 96k Alternative Parts (Cross-Reference): CS5360-KSZ; ISL26132AVZ-T; CS5394-KS; CS5360-KS; Introduction Date: April 19, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 126538-AK5381ET
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: AK5381
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Sampling Rate: 96k
Alternative Parts (Cross-Reference): CS5360-KSZ; ISL26132AVZ-T; CS5394-KS; CS5360-KS;
Introduction Date: April 19, 2004
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 126538-AK5381ET
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5381ET
Interface Type I2S
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1921725 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 18 bits
ADC Type Sigma-Delta; Delta Sigma
View Details
 - SI4738-C40-GUR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type QFN-20
Packing Method Tape Reel; Tape & Reel
View Details