AKM Semiconductor, Inc. Interface - Interface - CODECs - AK4683EQ AK4683EQ

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051368-AK4683EQ Packaging: Tray Type: Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 4 Sigma Delta: No S/N Ratio, ADCs / DACs (db) Typ: 90 / 90 Dynamic Range, ADCs / DACs (db) Typ: 100 / 106 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 64-LQFP (10x10) Analog Supply Voltage: 4.5 V to 5.5 V Digital Supply Voltage: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051368-AK4683EQ Packaging: Tray Type: Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 4 Sigma Delta: No S/N Ratio, ADCs / DACs (db) Typ: 90 / 90 Dynamic Range, ADCs / DACs (db) Typ: 100 / 106 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 64-LQFP (10x10) Analog Supply Voltage: 4.5 V to 5.5 V Digital Supply Voltage: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - AK4683EQ - 051368-AK4683EQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AK4683EQ
051368-AK4683EQ
Interface - Interface - CODECs - AK4683EQ 051368-AK4683EQ
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051368-AK4683EQ Packaging: Tray Type: Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 4 Sigma Delta: No S/N Ratio, ADCs / DACs (db) Typ: 90 / 90 Dynamic Range, ADCs / DACs (db) Typ: 100 / 106 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 64-LQFP (10x10) Analog Supply Voltage: 4.5 V to 5.5 V Digital Supply Voltage: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 051368-AK4683EQ
Packaging: Tray
Type: Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 4
Sigma Delta: No
S/N Ratio, ADCs / DACs (db) Typ: 90 / 90
Dynamic Range, ADCs / DACs (db) Typ: 100 / 106
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 64-LQFP (10x10)
Analog Supply Voltage: 4.5 V to 5.5 V
Digital Supply Voltage: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CODECS - AK4683EQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CODECS
AK4683EQ
CODECS AK4683EQ
Audio Interface 24 b I²S 64-LQFP (10x10)

Audio Interface 24 b I²S 64-LQFP (10x10)

Buy Now
Interface - CODECs - AK4683EQ - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
AK4683EQ
Interface - CODECs AK4683EQ
IC ASYNC AUD CODEC 24BIT 64LQFP

IC ASYNC AUD CODEC 24BIT 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 051368-AK4683EQ AK4683EQ AK4683EQ
Product Name Interface - Interface - CODECs - AK4683EQ CODECS Interface - CODECs
Device Type Sensor Interface Codec Sensor Interface; Codec
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type QFP; 64-LQFP (10x10) QFP; 64-FQFP
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4506SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-597 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details