AKM Semiconductor, Inc. Interface - Interface - CODECs - AK4555VT AK4555VT

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143243-AK4555VT Packaging: Reel Type: Audio Mounting Style: SMD Data Interface: Serial Resolution (Bits): 20 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 80 / 85 Dynamic Range, ADCs / DACs (db) Typ: 89 / 92 Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.akm.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 1.6V ~ 3.6V Supply Voltage , Digital: 1.6V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143243-AK4555VT Packaging: Reel Type: Audio Mounting Style: SMD Data Interface: Serial Resolution (Bits): 20 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 80 / 85 Dynamic Range, ADCs / DACs (db) Typ: 89 / 92 Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.akm.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 1.6V ~ 3.6V Supply Voltage , Digital: 1.6V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - AK4555VT - 1143243-AK4555VT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AK4555VT
1143243-AK4555VT
Interface - Interface - CODECs - AK4555VT 1143243-AK4555VT
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143243-AK4555VT Packaging: Reel Type: Audio Mounting Style: SMD Data Interface: Serial Resolution (Bits): 20 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 80 / 85 Dynamic Range, ADCs / DACs (db) Typ: 89 / 92 Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.akm.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 1.6V ~ 3.6V Supply Voltage , Digital: 1.6V ~ 3.6V

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143243-AK4555VT
Packaging: Reel
Type: Audio
Mounting Style: SMD
Data Interface: Serial
Resolution (Bits): 20 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 80 / 85
Dynamic Range, ADCs / DACs (db) Typ: 89 / 92
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.akm.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 1.6V ~ 3.6V
Supply Voltage , Digital: 1.6V ~ 3.6V

Buy Now Datasheet
CODECS - AK4555VT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CODECS
AK4555VT
CODECS AK4555VT
Audio Interface 20 b Serial 16-TSSOP

Audio Interface 20 b Serial 16-TSSOP

Buy Now
Interface - CODECs - AK4555VT - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
AK4555VT
Interface - CODECs AK4555VT
IC STEREO CODEC 20BIT 16TSSOP

IC STEREO CODEC 20BIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1143243-AK4555VT AK4555VT AK4555VT
Product Name Interface - Interface - CODECs - AK4555VT CODECS Interface - CODECs
Device Type Sensor Interface Codec Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899710 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067M96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
 - 74ABT162245ADL,118 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOP; SSOP; SSOP48
View Details
2 suppliers
Interface Transceiver IC - 702-SI3201-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers