Audio Interface 24 b Serial 28-VSOP
Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143240-AK4528VF
Packaging: Reel
Type: Audio
Mounting Style: SMD
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 94 / 94
Dynamic Range, ADCs / DACs (db) Typ: 108 / 110
Categories: Integrated Circuits
Supplier Device Package: 28-VSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.akm.com
Manufacturer Package: 28-LSSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Family Part Number: AK4528
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 4.75V ~ 5.25V
Supply Voltage , Digital: 4.75V ~ 5V
IC AUDIO CODEC 24BIT 28VSOP
Audio Interface 24 b Serial 28-VSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 974-1018-2-ND | 1143240-AK4528VF | AK4528VF | AK4528VF | AK4528VF |
| Product Name | CODECS | Interface - Interface - CODECs - AK4528VF | Interface - CODECs | CODECS | CODECS |
| Technology | Serial | Serial | |||
| Device Type | Codec | Sensor Interface | Sensor Interface; Codec | Codec | Audio |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |