AKM Semiconductor, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4413EQ AK4413EQ

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 813314-AK4413EQ Packaging: Tray Type: DAC, Audio Mounting Style: SMD Sampling Rate (Per Second): 216k Data Interface: I2S Number of Channels: 4 Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Supplier Device Package: 44-LQFP Temperature Range - Operating: -10°C ~ 70°C Manufacturer Package: 44-LQFP Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V, 5V Part Number Series: AK4413
Request a Quote
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 813314-AK4413EQ Packaging: Tray Type: DAC, Audio Mounting Style: SMD Sampling Rate (Per Second): 216k Data Interface: I2S Number of Channels: 4 Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Supplier Device Package: 44-LQFP Temperature Range - Operating: -10°C ~ 70°C Manufacturer Package: 44-LQFP Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V, 5V Part Number Series: AK4413
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4413EQ - 813314-AK4413EQ - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4413EQ
813314-AK4413EQ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4413EQ 813314-AK4413EQ
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 813314-AK4413EQ Packaging: Tray Type: DAC, Audio Mounting Style: SMD Sampling Rate (Per Second): 216k Data Interface: I2S Number of Channels: 4 Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Supplier Device Package: 44-LQFP Temperature Range - Operating: -10°C ~ 70°C Manufacturer Package: 44-LQFP Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V, 5V Part Number Series: AK4413

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 813314-AK4413EQ
Packaging: Tray
Type: DAC, Audio
Mounting Style: SMD
Sampling Rate (Per Second): 216k
Data Interface: I2S
Number of Channels: 4
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Supplier Device Package: 44-LQFP
Temperature Range - Operating: -10°C ~ 70°C
Manufacturer Package: 44-LQFP
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V, 5V
Part Number Series: AK4413

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 813314-AK4413EQ
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4413EQ
Interface Type I2S
Unlock Full Specs
to access all available technical data

Similar Products

ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
Analogue to Digital Converters - 1455705 - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 8 bits
ADC Type SAR; SAR
View Details