The AK4331ECB is a low-power, advanced 32-bit stereo digital-to-analog converter (DAC) designed for high sound quality applications. It features four types of digital filters that allow for sound color selection, enabling customization of audio output. The device includes a ground-referenced Class-G headphone amplifier with an output power of 70 mW at 8Ω, a total harmonic distortion plus noise (THD+N) of -100 dB, and a signal-to-noise ratio (S/N) of 109 dB. Power consumption is notably low, at 4.4 mW in playback mode with external slave mode, and 5.0 mW in PLL slave mode. The DAC supports a wide range of sampling frequencies from 8 kHz to 192 kHz and offers an asynchronous sample rate converter capable of upsampling by a factor of up to 6.02. It operates within a temperature range of -40 to 85 °C and requires a power supply of 1.7 to 1.9 V for the DAC and headphone amplifier, and 1.65 to 3.6 V for the digital interface. The AK4331ECB is packaged in a compact 36-pin CSP format, making it suitable for space-constrained designs. It is also pin and register compatible with the AK4375A, facilitating easy integration into existing systems.
32 Bit Digital to Analog Converter 1 36-CSP (2.53x2.37)
32 Bit Digital to Analog Converter 1 36-CSP (2.53x2.37)
32 Bit Digital to Analog Converter 1 36-CSP (2.53x2.37)
IC DAC 32BIT V-OUT 36CSP
IC DAC 32BIT V-OUT 36CSP
32 Bit Digital to Analog Converter 1 36-CSP (2.53x2.37)
| DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 974-1168-1-ND | 974-1168-6-ND | 974-1168-2-ND | AK4331ECB | AK4331ECB | AK4331ECB |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | ||
| Package Type | 36-UFBGA, CSPBGA | 36-UFBGA, CSPBGA | 36-UFBGA, CSPBGA | 36-UFBGA, CSPBGA | 36-UFBGA, CSPBGA | |
| Packing Method | Cut Tape (CT) | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |
| Pins | 36 | 36 | 36 |