AKM Semiconductor, Inc. Interface - Interface - Specialized - AK4203ET AK4203ET

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143222-AK4203ET Part Status: Obsolete Categories: Uncategorized Manufacturer Homepage: www.akm.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143222-AK4203ET Part Status: Obsolete Categories: Uncategorized Manufacturer Homepage: www.akm.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - AK4203ET - 1143222-AK4203ET - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - AK4203ET
1143222-AK4203ET
Interface - Interface - Specialized - AK4203ET 1143222-AK4203ET
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143222-AK4203ET Part Status: Obsolete Categories: Uncategorized Manufacturer Homepage: www.akm.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143222-AK4203ET
Part Status: Obsolete
Categories: Uncategorized
Manufacturer Homepage: www.akm.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Interface - Specialized - AK4203ET - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
AK4203ET
Interface - Specialized AK4203ET
IC LINE AMP AV CAPLESS 16TSSOP

IC LINE AMP AV CAPLESS 16TSSOP

Supplier's Site Datasheet
Specialized - AK4203ET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
AK4203ET
Specialized AK4203ET
Interface

Interface

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1143222-AK4203ET AK4203ET AK4203ET
Product Name Interface - Interface - Specialized - AK4203ET Interface - Specialized Specialized
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details