Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 803760-AK09916C
Packaging: Reel
Mounting Style: Surface Mount
Technology: Hall Effect
Output Type: I2C
Axis: X, Y, Z
Sensing Range: 4.7mT ~ 5.2mT
Resolution: 16 b
Supplier Device Package: 5-WLCSP (1.18x0.78)
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 5-UFBGA, WLCSP
Current - Output (Maximum): 3mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 1.95V
Current - Supply (Maximum): 4mA
SENSOR HALL EFFECT I2C 5WLCSP
SENSOR HALL EFFECT I2C 5WLCSP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 803760-AK09916C | AK09916C | AK09916C |
| Product Name | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AK09916C | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |