Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5501 E0002 TLE5501 E0002

Description
XENSIV(TM) - TLE5501 E0002 TMR-based angle sensor automotive ASIL Trusted Infineon quality Analog TMR sensors for highly accurate position detection. Tunneling Magneto Resistive (TMR) technology is offering high sensing sensitivity with a high output voltage so that no internal amplifier – thus the magnetic sensor can be connected directly to the microcontroller without any further amplification. In addition, TMR technology shows a very low temperature drift reducing external calibration and compensation efforts. The TMR technology is also well known for its low current consumption. With the XENSIVTM TLE5501 products, Infineon launched the first angle sensor products based on TMR technology. TMR magnetic sensor TLE5501 is available in two versions TLE5501 E0001(automotive qualified) and TLE5501 E0002 (automotive ASIL). The TLE5501 is a 360° TMR-based angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with Tunneling Magneto Resistance (TMR) elements. These raw signals (sine and cosine) are provided as a differential output signal and can directly be further processed within a microcontroller. The large output voltage of the bridge renders any further signal amplification unnecessary. Summary of Features Large output signals of up to 0.37 V/V for direct microcontroller connection Discrete bridge with differential sine and cosine output Supply current: ~2 mA Magnetic field range (20 mT to 100 mT) Typ. angle error ~ 1.0 ° (overtemperature and lifetime) Designed for Safety: 2 independent dual channel sensors DSO-8 package Automotive qualified Q100, Grade 0: TA = -40°C to 150°C (ambient temperature) Functional safety: safety manual and safety analysis summary report available on request Potential Applications Angular position sensing Safety applications Steering angle sensor BLDC motor commutation Designers who used this product also designed with SAK-TC334LP-32F300F AA AURIX™ Family – TC33xLP TLE9461-3ES | OPTIREG™ Lite SBC TLE4267G | OPTIREG™ linear voltage regulators (LDO) IPB180N04S4-01 | Automotive MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP SAK-TC336LP-32F200S AA AURIX™ Family – TC33xLP IAUA200N04S5N010 | Automotive MOSFET TLF35585QUS02 | OPTIREG™ PMIC SAK-TC366DP-64F300S AA | AURIX™ Family – TC36xDP IPG20N04S4-12A | Automotive MOSFET TLE4998C8D | Linear sensors BSZ215C H | Dual MOSFET IAUC100N04S6N022 | Automotive MOSFET IAUCN04S6N007T | Automotive MOSFET IAUC120N04S6N010 | Automotive MOSFET TLE4998S8D | Linear sensors TLE9879QXW40 | MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver S25FL128LAGMFA010 | Quad SPI Flash TLE9183QK | Gate driver ICs SAK-TC334LP-32F300F AA AURIX™ Family – TC33xLP TLE9461-3ES | OPTIREG™ Lite SBC TLE4267G | OPTIREG™ linear voltage regulators (LDO) IPB180N04S4-01 | Automotive MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP SAK-TC336LP-32F200S AA AURIX™ Family – TC33xLP IAUA200N04S5N010 | Automotive MOSFET TLF35585QUS02 | OPTIREG™ PMIC 1 2 3 4 5 Applications Automotive body control module (BCM) Chassis control & safety Electric power steering (EPS) Windshield wiper system
Request a Quote Datasheet
Description
XENSIV(TM) - TLE5501 E0002 TMR-based angle sensor automotive ASIL Trusted Infineon quality Analog TMR sensors for highly accurate position detection. Tunneling Magneto Resistive (TMR) technology is offering high sensing sensitivity with a high output voltage so that no internal amplifier – thus the magnetic sensor can be connected directly to the microcontroller without any further amplification. In addition, TMR technology shows a very low temperature drift reducing external calibration and compensation efforts. The TMR technology is also well known for its low current consumption. With the XENSIVTM TLE5501 products, Infineon launched the first angle sensor products based on TMR technology. TMR magnetic sensor TLE5501 is available in two versions TLE5501 E0001(automotive qualified) and TLE5501 E0002 (automotive ASIL). The TLE5501 is a 360° TMR-based angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with Tunneling Magneto Resistance (TMR) elements. These raw signals (sine and cosine) are provided as a differential output signal and can directly be further processed within a microcontroller. The large output voltage of the bridge renders any further signal amplification unnecessary. Summary of Features Large output signals of up to 0.37 V/V for direct microcontroller connection Discrete bridge with differential sine and cosine output Supply current: ~2 mA Magnetic field range (20 mT to 100 mT) Typ. angle error ~ 1.0 ° (overtemperature and lifetime) Designed for Safety: 2 independent dual channel sensors DSO-8 package Automotive qualified Q100, Grade 0: TA = -40°C to 150°C (ambient temperature) Functional safety: safety manual and safety analysis summary report available on request Potential Applications Angular position sensing Safety applications Steering angle sensor BLDC motor commutation Designers who used this product also designed with SAK-TC334LP-32F300F AA AURIX™ Family – TC33xLP TLE9461-3ES | OPTIREG™ Lite SBC TLE4267G | OPTIREG™ linear voltage regulators (LDO) IPB180N04S4-01 | Automotive MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP SAK-TC336LP-32F200S AA AURIX™ Family – TC33xLP IAUA200N04S5N010 | Automotive MOSFET TLF35585QUS02 | OPTIREG™ PMIC SAK-TC366DP-64F300S AA | AURIX™ Family – TC36xDP IPG20N04S4-12A | Automotive MOSFET TLE4998C8D | Linear sensors BSZ215C H | Dual MOSFET IAUC100N04S6N022 | Automotive MOSFET IAUCN04S6N007T | Automotive MOSFET IAUC120N04S6N010 | Automotive MOSFET TLE4998S8D | Linear sensors TLE9879QXW40 | MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver S25FL128LAGMFA010 | Quad SPI Flash TLE9183QK | Gate driver ICs SAK-TC334LP-32F300F AA AURIX™ Family – TC33xLP TLE9461-3ES | OPTIREG™ Lite SBC TLE4267G | OPTIREG™ linear voltage regulators (LDO) IPB180N04S4-01 | Automotive MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP SAK-TC336LP-32F200S AA AURIX™ Family – TC33xLP IAUA200N04S5N010 | Automotive MOSFET TLF35585QUS02 | OPTIREG™ PMIC 1 2 3 4 5 Applications Automotive body control module (BCM) Chassis control & safety Electric power steering (EPS) Windshield wiper system
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5501 E0002 - TLE5501 E0002 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5501 E0002
TLE5501 E0002
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5501 E0002 TLE5501 E0002
XENSIV(TM) - TLE5501 E0002 TMR-based angle sensor automotive ASIL Trusted Infineon quality Analog TMR sensors for highly accurate position detection. Tunneling Magneto Resistive (TMR) technology is offering high sensing sensitivity with a high output voltage so that no internal amplifier – thus the magnetic sensor can be connected directly to the microcontroller without any further amplification. In addition, TMR technology shows a very low temperature drift reducing external calibration and compensation efforts. The TMR technology is also well known for its low current consumption. With the XENSIVTM TLE5501 products, Infineon launched the first angle sensor products based on TMR technology. TMR magnetic sensor TLE5501 is available in two versions TLE5501 E0001(automotive qualified) and TLE5501 E0002 (automotive ASIL). The TLE5501 is a 360° TMR-based angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with Tunneling Magneto Resistance (TMR) elements. These raw signals (sine and cosine) are provided as a differential output signal and can directly be further processed within a microcontroller. The large output voltage of the bridge renders any further signal amplification unnecessary. Summary of Features Large output signals of up to 0.37 V/V for direct microcontroller connection Discrete bridge with differential sine and cosine output Supply current: ~2 mA Magnetic field range (20 mT to 100 mT) Typ. angle error ~ 1.0 ° (overtemperature and lifetime) Designed for Safety: 2 independent dual channel sensors DSO-8 package Automotive qualified Q100, Grade 0: TA = -40°C to 150°C (ambient temperature) Functional safety: safety manual and safety analysis summary report available on request Potential Applications Angular position sensing Safety applications Steering angle sensor BLDC motor commutation Designers who used this product also designed with SAK-TC334LP-32F300F AA AURIX™ Family – TC33xLP TLE9461-3ES | OPTIREG™ Lite SBC TLE4267G | OPTIREG™ linear voltage regulators (LDO) IPB180N04S4-01 | Automotive MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP SAK-TC336LP-32F200S AA AURIX™ Family – TC33xLP IAUA200N04S5N010 | Automotive MOSFET TLF35585QUS02 | OPTIREG™ PMIC SAK-TC366DP-64F300S AA | AURIX™ Family – TC36xDP IPG20N04S4-12A | Automotive MOSFET TLE4998C8D | Linear sensors BSZ215C H | Dual MOSFET IAUC100N04S6N022 | Automotive MOSFET IAUCN04S6N007T | Automotive MOSFET IAUC120N04S6N010 | Automotive MOSFET TLE4998S8D | Linear sensors TLE9879QXW40 | MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver S25FL128LAGMFA010 | Quad SPI Flash TLE9183QK | Gate driver ICs SAK-TC334LP-32F300F AA AURIX™ Family – TC33xLP TLE9461-3ES | OPTIREG™ Lite SBC TLE4267G | OPTIREG™ linear voltage regulators (LDO) IPB180N04S4-01 | Automotive MOSFET SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP SAK-TC336LP-32F200S AA AURIX™ Family – TC33xLP IAUA200N04S5N010 | Automotive MOSFET TLF35585QUS02 | OPTIREG™ PMIC 1 2 3 4 5 Applications Automotive body control module (BCM) Chassis control & safety Electric power steering (EPS) Windshield wiper system

XENSIV(TM) - TLE5501 E0002 TMR-based angle sensor automotive ASIL

Trusted Infineon quality

Analog TMR sensors for highly accurate position detection.

Tunneling Magneto Resistive (TMR) technology is offering high sensing sensitivity with a high output voltage so that no internal amplifier – thus the magnetic sensor can be connected directly to the microcontroller without any further amplification. In addition, TMR technology shows a very low temperature drift reducing external calibration and compensation efforts. The TMR technology is also well known for its low current consumption.
With the XENSIVTM TLE5501 products, Infineon launched the first angle sensor products based on TMR technology. TMR magnetic sensor TLE5501 is available in two versions TLE5501 E0001(automotive qualified) and TLE5501 E0002 (automotive ASIL).

The TLE5501 is a 360° TMR-based angle sensor that detects the orientation of a magnetic field. This is achieved by measuring sine and cosine angle components with Tunneling Magneto Resistance (TMR) elements. These raw signals (sine and cosine) are provided as a differential output signal and can directly be further processed within a microcontroller. The large output voltage of the bridge renders any further signal amplification unnecessary.


Summary of Features

  • Large output signals of up to 0.37 V/V for direct microcontroller connection
  • Discrete bridge with differential sine and cosine output
  • Supply current: ~2 mA
  • Magnetic field range (20 mT to 100 mT)
  • Typ. angle error ~ 1.0 ° (overtemperature and lifetime)
  • Designed for Safety: 2 independent dual channel sensors
  • DSO-8 package
  • Automotive qualified Q100, Grade 0: TA = -40°C to 150°C (ambient temperature)
  • Functional safety: safety manual and safety analysis summary report available on request

Potential Applications

  • Angular position sensing
  • Safety applications
  • Steering angle sensor
  • BLDC motor commutation

Designers who used this product also designed with


  • SAK-TC334LP-32F300F AA
    AURIX™ Family – TC33xLP
  • TLE9461-3ES |
    OPTIREG™ Lite SBC
  • TLE4267G |
    OPTIREG™ linear voltage regulators (LDO)
  • IPB180N04S4-01 |
    Automotive MOSFET
  • SAK-TC364DP-64F300F AA |
    AURIX™ Family – TC36xDP
  • SAK-TC336LP-32F200S AA
    AURIX™ Family – TC33xLP
  • IAUA200N04S5N010 |
    Automotive MOSFET
  • TLF35585QUS02 |
    OPTIREG™ PMIC
  • SAK-TC366DP-64F300S AA |
    AURIX™ Family – TC36xDP
  • IPG20N04S4-12A |
    Automotive MOSFET
  • TLE4998C8D |
    Linear sensors
  • BSZ215C H |
    Dual MOSFET
  • IAUC100N04S6N022 |
    Automotive MOSFET
  • IAUCN04S6N007T |
    Automotive MOSFET
  • IAUC120N04S6N010 |
    Automotive MOSFET
  • TLE4998S8D |
    Linear sensors
  • TLE9879QXW40 |
    MOTIX™ MCU | 32-bit motor control SoC with integrated 3-phase bridge driver
  • S25FL128LAGMFA010 |
    Quad SPI Flash
  • TLE9183QK |
    Gate driver ICs
  • SAK-TC334LP-32F300F AA
    AURIX™ Family – TC33xLP
  • TLE9461-3ES |
    OPTIREG™ Lite SBC
  • TLE4267G |
    OPTIREG™ linear voltage regulators (LDO)
  • IPB180N04S4-01 |
    Automotive MOSFET
  • SAK-TC364DP-64F300F AA |
    AURIX™ Family – TC36xDP
  • SAK-TC336LP-32F200S AA
    AURIX™ Family – TC33xLP
  • IAUA200N04S5N010 |
    Automotive MOSFET
  • TLF35585QUS02 |
    OPTIREG™ PMIC

1
2
3
4
5

Applications

  • Automotive body control module (BCM)
  • Chassis control & safety
  • Electric power steering (EPS)
  • Windshield wiper system
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE5501 E0002
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5501 E0002
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966L - TLE4966L - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method AMMO-PACK
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49604-1M-S2 - TLE49604-1M-S2 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method Tape Reel
Standards and Certifications RoHS
View Details