Computer Network Accessories, Inc. Lightweight Digital Stereo Headphones, Black 603911

Description
Lightweight digital stereo headphones; Black. Features: Lightweight design Foam ear cushions for wide range sound Open-air shape with adjustable headband Performance Plus 27mm drivers for extra bass sound Great for listening to MP3 players, portable CD/DVD players, PDA, PC, laptop and more Specifications: Impedance: 32 Ohms Sensitivity: 110dB @ 1KHz Frequency response: 20-20,000Hz Cord length: 4' 3.5mm right-angle stereo plug
Description
Lightweight digital stereo headphones; Black. Features: Lightweight design Foam ear cushions for wide range sound Open-air shape with adjustable headband Performance Plus 27mm drivers for extra bass sound Great for listening to MP3 players, portable CD/DVD players, PDA, PC, laptop and more Specifications: Impedance: 32 Ohms Sensitivity: 110dB @ 1KHz Frequency response: 20-20,000Hz Cord length: 4' 3.5mm right-angle stereo plug

Suppliers

Company
Product
Description
Supplier Links
Lightweight Digital Stereo Headphones, Black - 603911 - Computer Network Accessories, Inc.
Dayton, OH, USA
Lightweight Digital Stereo Headphones, Black
603911
Lightweight Digital Stereo Headphones, Black 603911
Lightweight digital stereo headphones; Black. Features: Lightweight design Foam ear cushions for wide range sound Open-air shape with adjustable headband Performance Plus 27mm drivers for extra bass sound Great for listening to MP3 players, portable CD/DVD players, PDA, PC, laptop and more Specifications: Impedance: 32 Ohms Sensitivity: 110dB @ 1KHz Frequency response: 20-20,000Hz Cord length: 4' 3.5mm right-angle stereo plug

Lightweight digital stereo headphones; Black.

  • Features:
    • Lightweight design
    • Foam ear cushions for wide range sound
    • Open-air shape with adjustable headband
    • Performance Plus 27mm drivers for extra bass sound
    • Great for listening to MP3 players, portable CD/DVD players, PDA, PC, laptop and more
  • Specifications:
    • Impedance: 32 Ohms
    • Sensitivity: 110dB @ 1KHz
    • Frequency response: 20-20,000Hz
    • Cord length: 4'
    • 3.5mm right-angle stereo plug
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Audio Headphones
Product Number 603911
Product Name Lightweight Digital Stereo Headphones, Black
Unlock Full Specs
to access all available technical data

Similar Products