Price: $2600 Headphone only * See below for whole system. * Woo Audio is an authorized STAX dealer. * Shopping cart applies to the U.S. buyers only. International buyers please contact for shipping cost and payment instruction. Technical Specifications : Type: Push-Pull Open-Back Electrostatic Headphone Frequency response: 6 - 41,000Hz Impedance: 170k Ohms (10kHz) Sensitivity: 100dB / 100V r.m.s. 1 kHz Bias Voltage: 580V DC Left & Right Channel Identification: Left (L) and Right (R) indicators are provided at the cable entrance points on the Earspeakers. Left channel cable is marked with a solid Line. Right channel is marked with a dotted Line. Ear Pads: Crafted from high quality sheep leather for durability and comfort. Cable: Low capacity wide format, PC-OCC (Pure Crystal Ohno Continuous Casting) 2.5m/8.2ft Ambient Temperature & Humidity: 0 to 35ºC / 90% max. without condensation Weight: 12.9oz without cable / 1.1lbs with cables
| Woo Audio Inc. | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | STAX SR-007MK2 |
| Product Name | Open-Back Electrostatic Earspeaker |