Texas Instruments Oscillators LMK61E2-125M00SIAR

Description
Clock Oscillator IC 125MHz 6-QFM (7x5)
Request a Quote Datasheet
Description
Clock Oscillator IC 125MHz 6-QFM (7x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - LMK61E2-125M00SIAR-ND - DigiKey
Thief River Falls, MN, United States
Clock Oscillator IC 125MHz 6-QFM (7x5)

Clock Oscillator IC 125MHz 6-QFM (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - LMK61E2-125M00SIAR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LMK61E2-125M00SIAR
Clock/Timing - Programmable Timers and Oscillators LMK61E2-125M00SIAR
IC OSC CLK 125MHZ

IC OSC CLK 125MHZ

Supplier's Site Datasheet
Programmable Timers and Oscillators - LMK61E2-125M00SIAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LMK61E2-125M00SIAR
Programmable Timers and Oscillators LMK61E2-125M00SIAR
Clock Oscillator IC 125MHz 6-QFM (7x5)

Clock Oscillator IC 125MHz 6-QFM (7x5)

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number LMK61E2-125M00SIAR-ND LMK61E2-125M00SIAR LMK61E2-125M00SIAR
Product Name Oscillators Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type XO Clock Oscillator
Package / Form Factor Surface Mount; 6-SMD Module Surface Mount; Surface Mount Surface Mount; 6-SMD Module
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 4423P - Quarktwin Technology Ltd.
Specs
Oscillator Type Clock Oscillator
Package / Form Factor 14-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillators - 863-510ABA125M000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers