Aker Technology Company, Ltd. Crystal, Hc49/us, Tht, 32.000Mhz; Frequency Nom Aker CA-32.000-18-3050-X

Description
CRYSTAL, HC49/US, THT, 32.000MHZ; Frequency Nom:32MHz; Crystal Case:Through Hole, 11.35mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CA Series; Operating RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, HC49/US, THT, 32.000MHZ; Frequency Nom:32MHz; Crystal Case:Through Hole, 11.35mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CA Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, Hc49/us, Tht, 32.000Mhz; Frequency Nom Aker - 94M6523 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Hc49/us, Tht, 32.000Mhz; Frequency Nom Aker
94M6523
Crystal, Hc49/us, Tht, 32.000Mhz; Frequency Nom Aker 94M6523
CRYSTAL, HC49/US, THT, 32.000MHZ; Frequency Nom:32MHz; Crystal Case:Through Hole, 11.35mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CA Series; Operating RoHS Compliant: Yes

CRYSTAL, HC49/US, THT, 32.000MHZ; Frequency Nom:32MHz; Crystal Case:Through Hole, 11.35mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 94M6523
Product Name Crystal, Hc49/us, Tht, 32.000Mhz; Frequency Nom Aker
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-20-46X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Units - 1734320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC1V-T1A-1.2288MHZ-10PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details