Aker Technology USA Corporation Crystal, 40Mhz, 12Pf, 3.4 X 2.7Mm; Frequency Nom Aker C3E-40.000-12-1010-X

Description
CRYSTAL, 40MHZ, 12PF, 3.4 X 2.7MM; Frequency Nom:40MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:10ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:C3E Series; Crystal Mounting Type:SMD RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 40MHZ, 12PF, 3.4 X 2.7MM; Frequency Nom:40MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:10ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:C3E Series; Crystal Mounting Type:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 40Mhz, 12Pf, 3.4 X 2.7Mm; Frequency Nom Aker - 19P2648 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 40Mhz, 12Pf, 3.4 X 2.7Mm; Frequency Nom Aker
19P2648
Crystal, 40Mhz, 12Pf, 3.4 X 2.7Mm; Frequency Nom Aker 19P2648
CRYSTAL, 40MHZ, 12PF, 3.4 X 2.7MM; Frequency Nom:40MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:10ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:C3E Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 40MHZ, 12PF, 3.4 X 2.7MM; Frequency Nom:40MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:10ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:C3E Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 19P2648
Product Name Crystal, 40Mhz, 12Pf, 3.4 X 2.7Mm; Frequency Nom Aker
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
32.768 kHz Tuning Fork Crystal 0.3 pF - CM8V-T1A 0.3 - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
4 Pin Crystal C3E - C3E-27.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27 MHz
Load Capacitance 18 pF
View Details
Surface Mount Crystals - ECS-100-8-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers