Aker Technology USA Corporation 4 Pin Crystal C3E C3E-27.000-18-3050-R

Description
Crystal, 3.20mm x2.50mm,27MHz,18pF.- 20-70C
Request a Quote
Description
Crystal, 3.20mm x2.50mm,27MHz,18pF.- 20-70C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 mm × 2.5 mm surface-mount crystal unit with a 4-pad ceramic-metal package, designed for microprocessor applications. It operates from 8.000 to 156.250 MHz, supporting fundamental mode up to 64.000 MHz and third overtone from 60.000 to 156.250 MHz. The part has a load capacitance of 18 pF, a frequency tolerance of ±30 ppm at 25°C, frequency stability of ±50 ppm over the temperature range of -40°C to +85°C, and an equivalent series resistance of 40 ohms maximum at 27.000 MHz. It operates with a maximum drive level of 100 µW, has an insulation resistance of 500 MΩ at 100 Vdc, an aging rate of ±3 ppm per year, and is RoHS compliant. Packaging is tape and reel, 1000 pieces per reel. Storage temperature ranges from -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 mm × 2.5 mm surface-mount crystal unit with a 4-pad ceramic-metal package, designed for microprocessor applications. It operates from 8.000 to 156.250 MHz, supporting fundamental mode up to 64.000 MHz and third overtone from 60.000 to 156.250 MHz. The part has a load capacitance of 18 pF, a frequency tolerance of ±30 ppm at 25°C, frequency stability of ±50 ppm over the temperature range of -40°C to +85°C, and an equivalent series resistance of 40 ohms maximum at 27.000 MHz. It operates with a maximum drive level of 100 µW, has an insulation resistance of 500 MΩ at 100 Vdc, an aging rate of ±3 ppm per year, and is RoHS compliant. Packaging is tape and reel, 1000 pieces per reel. Storage temperature ranges from -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-27.000-18-3050-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-27.000-18-3050-R
4 Pin Crystal C3E C3E-27.000-18-3050-R
Crystal, 3.20mm x2.50mm,27MHz,18pF.- 20-70C

Crystal, 3.20mm x2.50mm,27MHz,18pF.-20-70C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number C3E-27.000-18-3050-R
Product Name 4 Pin Crystal C3E
Package / Form Factor Surface Mount; C3E
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C1E - C1E-32.000-7-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 7 pF
View Details
Crystal Oscillators - 6719696 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C3E - C3E-16.000-8-3030-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
4 Pin Crystal C6S - C6S-11.0592-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 11.06 MHz
Load Capacitance 12 pF
View Details
2 suppliers