Aker Technology USA Corporation 4 Pin Crystal C3E C3E-24.000-18-3050-R

Description
Crystal, 3.20mm x2.50mm,24MHz,18pF.- 20-70C
Request a Quote
Description
Crystal, 3.20mm x2.50mm,24MHz,18pF.- 20-70C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 x 2.5 mm surface-mount crystal unit with four pads, designed for microprocessor applications, operating in fundamental mode from 8.000 to 64.000 MHz or third overtone from 60.000 to 156.250 MHz. The part C3E-24.000-18-3050-R operates at 24.000 MHz with a 18 pF load capacitance, a frequency tolerance of ±30 ppm, and frequency stability of ±50 ppm over the temperature range of -40 to +85 °C. It has a maximum drive level of 100 μW, equivalent series resistance of 50 Ω, and is housed in a seam-sealed ceramic-metal package. The device meets RoHS compliance and is supplied in tape and reel packaging with 1000 pieces per reel.

Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 x 2.5 mm surface-mount crystal unit with four pads, designed for microprocessor applications, operating in fundamental mode from 8.000 to 64.000 MHz or third overtone from 60.000 to 156.250 MHz. The part C3E-24.000-18-3050-R operates at 24.000 MHz with a 18 pF load capacitance, a frequency tolerance of ±30 ppm, and frequency stability of ±50 ppm over the temperature range of -40 to +85 °C. It has a maximum drive level of 100 μW, equivalent series resistance of 50 Ω, and is housed in a seam-sealed ceramic-metal package. The device meets RoHS compliance and is supplied in tape and reel packaging with 1000 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-24.000-18-3050-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-24.000-18-3050-R
4 Pin Crystal C3E C3E-24.000-18-3050-R
Crystal, 3.20mm x2.50mm,24MHz,18pF.- 20-70C

Crystal, 3.20mm x2.50mm,24MHz,18pF.-20-70C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number C3E-24.000-18-3050-R
Product Name 4 Pin Crystal C3E
Package / Form Factor Surface Mount; C3E
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-8.000-8-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 8 pF
View Details
2 suppliers
Crystal Oscillators - 6719659 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
4 Pin Crystal C3E - C3E-13.560-12-1010-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 12 pF
View Details
4 Pin Crystal C6S - C6S-25.000-20-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 20 pF
View Details