Aker Technology USA Corporation 4 Pin Crystal C3E C3E-24.000-10-1015-X-M

Description
Crystal, 3.20mm x2.50mm,24MHz,10pF,- 40-85C
Request a Quote
Description
Crystal, 3.20mm x2.50mm,24MHz,10pF,- 40-85C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 mm × 2.5 mm surface-mount crystal unit with a 4-pad ceramic-metal package, designed for microprocessor applications. It operates from 8.000 to 156.250 MHz in fundamental or third overtone modes, with a load capacitance range of 6 to 47 pF and a maximum drive level of 100 μW. The unit has an equivalent series resistance of 50 Ω max at 24.000 MHz in fundamental mode, a frequency tolerance of ±10 ppm at 25°C, and a frequency stability of ±15 ppm over the -40 to +85°C operating range. Aging is ±3 ppm per year max, insulation resistance is 500 MΩ at 100 Vdc, and the storage temperature range is -55 to +125°C. It is RoHS compliant and lead-free.

Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 mm × 2.5 mm surface-mount crystal unit with a 4-pad ceramic-metal package, designed for microprocessor applications. It operates from 8.000 to 156.250 MHz in fundamental or third overtone modes, with a load capacitance range of 6 to 47 pF and a maximum drive level of 100 μW. The unit has an equivalent series resistance of 50 Ω max at 24.000 MHz in fundamental mode, a frequency tolerance of ±10 ppm at 25°C, and a frequency stability of ±15 ppm over the -40 to +85°C operating range. Aging is ±3 ppm per year max, insulation resistance is 500 MΩ at 100 Vdc, and the storage temperature range is -55 to +125°C. It is RoHS compliant and lead-free.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-24.000-10-1015-X-M - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-24.000-10-1015-X-M
4 Pin Crystal C3E C3E-24.000-10-1015-X-M
Crystal, 3.20mm x2.50mm,24MHz,10pF,- 40-85C

Crystal, 3.20mm x2.50mm,24MHz,10pF,-40-85C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number C3E-24.000-10-1015-X-M
Product Name 4 Pin Crystal C3E
Package / Form Factor Surface Mount; C3E
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-12.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
4 Pin Crystal C3E - C3E-24.576-12-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24.58 MHz
Load Capacitance 12 pF
View Details
2 Pin Crystal CAA - CAA-12.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 12 MHz
Load Capacitance 18 pF
View Details