Aker Technology Company, Ltd. 4 Pin Crystal C1E C1E-80.000-8-1015-X-M

Description
Crystal, 2.00mm x1.60mm,80MHz,8pF,-4 0-85C
Request a Quote Datasheet
Description
Crystal, 2.00mm x1.60mm,80MHz,8pF,-4 0-85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C1E - C1E-80.000-8-1015-X-M - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C1E
C1E-80.000-8-1015-X-M
4 Pin Crystal C1E C1E-80.000-8-1015-X-M
Crystal, 2.00mm x1.60mm,80MHz,8pF,-4 0-85C

Crystal, 2.00mm x1.60mm,80MHz,8pF,-40-85C

Supplier's Site Datasheet
Crystals - 3997-C1E-80.000-8-1015-X-MDKR-ND - DigiKey
Thief River Falls, MN, United States
80MHz ±10ppm Crystal 8pF 10 Ohms 4-SMD, No Lead

80MHz ±10ppm Crystal 8pF 10 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C1E-80.000-8-1015-X-MCT-ND - DigiKey
Thief River Falls, MN, United States
80MHz ±10ppm Crystal 8pF 10 Ohms 4-SMD, No Lead

80MHz ±10ppm Crystal 8pF 10 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C1E-80.000-8-1015-X-MTR-ND - DigiKey
Thief River Falls, MN, United States
80MHz ±10ppm Crystal 8pF 10 Ohms 4-SMD, No Lead

80MHz ±10ppm Crystal 8pF 10 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C1E-80.000-8-1015-X-M 3997-C1E-80.000-8-1015-X-MDKR-ND
Product Name 4 Pin Crystal C1E Crystals
Package / Form Factor Surface Mount; C1E Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Tuning Fork Crystal 0.3 pF - CM9V-T1A 0.3 - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
4 Pin Crystal C3E - C3E-13.560-8-2030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 8 pF
View Details
Surface Mount Crystals - ECS-120-18-33-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 6720236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49u
Features / Standards RoHS
Frequency Stability 50 ppm
View Details