Aker Technology Company, Ltd. 4 Pin Crystal C1E C1E-24.000-10-1015-R

Description
Crystal, 2.00mm x1.60mm,24MHz,10pF.- 20-70C
Request a Quote Datasheet
Description
Crystal, 2.00mm x1.60mm,24MHz,10pF.- 20-70C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C1E - C1E-24.000-10-1015-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C1E
C1E-24.000-10-1015-R
4 Pin Crystal C1E C1E-24.000-10-1015-R
Crystal, 2.00mm x1.60mm,24MHz,10pF.- 20-70C

Crystal, 2.00mm x1.60mm,24MHz,10pF.-20-70C

Supplier's Site Datasheet
Crystals - 3997-C1E-24.000-10-1015-RTR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C1E-24.000-10-1015-RCT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C1E-24.000-10-1015-RDKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C1E-24.000-10-1015-R 3997-C1E-24.000-10-1015-RTR-ND
Product Name 4 Pin Crystal C1E Crystals
Package / Form Factor Surface Mount; C1E Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-27.120-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-6PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 6 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Surface Mount Crystals - ECS-122.8-20-3X-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Ultra-Low Phase Noise Crystal Oscillator - 863-E Series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 20 to 200 MHz
View Details