Aker Technology USA Corporation Crystal Units CAA-10.000-18-3050-X

Description
AKER CAA-10.000-18-3050-X Crystal
Request a Quote Datasheet
Description
AKER CAA-10.000-18-3050-X Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 6719255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6719255
Crystal Units 6719255
AKER CAA-10.000-18-3050-X Crystal

AKER CAA-10.000-18-3050-X Crystal

Supplier's Site
Crystal Units - 6719255P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6719255P
Crystal Units 6719255P
AKER CAA-10.000-18-3050-X Crystal

AKER CAA-10.000-18-3050-X Crystal

Supplier's Site
Crystal Units - 1734357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1734357
Crystal Units 1734357
AKER CAA-10.000-18-3050-X Crystal

AKER CAA-10.000-18-3050-X Crystal

Supplier's Site
Crystal, Hc49/smd, 10.000Mhz; Frequency Nom Aker - 94M6531 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Hc49/smd, 10.000Mhz; Frequency Nom Aker
94M6531
Crystal, Hc49/smd, 10.000Mhz; Frequency Nom Aker 94M6531
CRYSTAL, HC49/SMD, 10.000MHZ; Frequency Nom:10MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CAA Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CRYSTAL, HC49/SMD, 10.000MHZ; Frequency Nom:10MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CAA Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 6719255 6719255P 94M6531
Product Name Crystal Units Crystal Units Crystal, Hc49/smd, 10.000Mhz; Frequency Nom Aker
Package / Form Factor Hc-49-us smd HC-49 Surface Mount
Features / Standards RoHS RoHS RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

30 to 200 kHz Tuning Fork Crystal - MS1V-T1K - Micro Crystal AG
Specs
Package / Form Factor Surface Mount; Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 0.2000 MHz
View Details
4 Pin Crystal C3E - C3E-48.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 48 MHz
Load Capacitance 12 pF
View Details
Crystals - X029-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Crystal Units - 8149513P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 10 MHz
View Details