Airlink Transformers American Rv Voltage Converters US4000HW

Description
US4000HW - American Rv Voltage Converters 4000VA 230v to 120v Hardwired 120V output to convert American motorhomes (or boats) to a 230v supply Hardwired Very quite All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and above, are fitted with surge limiters meaning they will not blow MCBs at campsites High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558
Description
US4000HW - American Rv Voltage Converters 4000VA 230v to 120v Hardwired 120V output to convert American motorhomes (or boats) to a 230v supply Hardwired Very quite All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and above, are fitted with surge limiters meaning they will not blow MCBs at campsites High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558

Suppliers

Company
Product
Description
Supplier Links
American Rv Voltage Converters - US4000HW - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
American Rv Voltage Converters
US4000HW
American Rv Voltage Converters US4000HW
US4000HW - American Rv Voltage Converters 4000VA 230v to 120v Hardwired 120V output to convert American motorhomes (or boats) to a 230v supply Hardwired Very quite All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and above, are fitted with surge limiters meaning they will not blow MCBs at campsites High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558

US4000HW - American Rv Voltage Converters
4000VA 230v to 120v Hardwired
120V output to convert American motorhomes (or boats) to a 230v supply
Hardwired
Very quite
All transformers dispatched within 48 hours
Conforms BSEN61558-2-13 CE & RoHS
All transformers from 1kVA and above, are fitted with surge limiters meaning they will not blow MCBs at campsites
High quality AC voltage converters
Stepup stepdown
British Built
Range from 50va to 10kva
100v 120v & 230v
Manufactured to EN61558

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Supplies
Product Number US4000HW
Product Name American Rv Voltage Converters
AC Output Voltage 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC/DC converter - 859-805 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Output Voltage 12.0 volts
View Details
3 suppliers
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Programmable Power / 6U Programmable DC Power - hea6897-ea-pu-10920-250-6u-wc-32116 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 250 amps
View Details
High Voltage Power Supplies - 303L-15kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details