Airlink Transformers American Rv Voltage Converters UK2020HW

Description
UK2020HW - American Rv Voltage Converters 2000VA 120v to 230v Hardwired 120V output to convert American motorhomes (or boats) to a 230v supply Hardwired Very quite All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and above, are fitted with surge limiters meaning they will not blow MCBs at campsites High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558
Description
UK2020HW - American Rv Voltage Converters 2000VA 120v to 230v Hardwired 120V output to convert American motorhomes (or boats) to a 230v supply Hardwired Very quite All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and above, are fitted with surge limiters meaning they will not blow MCBs at campsites High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558

Suppliers

Company
Product
Description
Supplier Links
American Rv Voltage Converters - UK2020HW - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
American Rv Voltage Converters
UK2020HW
American Rv Voltage Converters UK2020HW
UK2020HW - American Rv Voltage Converters 2000VA 120v to 230v Hardwired 120V output to convert American motorhomes (or boats) to a 230v supply Hardwired Very quite All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and above, are fitted with surge limiters meaning they will not blow MCBs at campsites High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558

UK2020HW - American Rv Voltage Converters
2000VA 120v to 230v Hardwired
120V output to convert American motorhomes (or boats) to a 230v supply
Hardwired
Very quite
All transformers dispatched within 48 hours
Conforms BSEN61558-2-13 CE & RoHS
All transformers from 1kVA and above, are fitted with surge limiters meaning they will not blow MCBs at campsites
High quality AC voltage converters
Stepup stepdown
British Built
Range from 50va to 10kva
100v 120v & 230v
Manufactured to EN61558

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Supplies
Product Number UK2020HW
Product Name American Rv Voltage Converters
AC Output Voltage 230.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details