Airlink Transformers American 120V Voltage Converters UK1520

Description
UK1520 - American 120V Voltage Converters 1500VA 120v to 230v 120V output to run American appliances in the UK 230v output to run British appliances in America Choice outputs fitted with american sockets or hardwired All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and above, are fitted with surge limiters meaning they will not blow MCBs at campsites High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558
Description
UK1520 - American 120V Voltage Converters 1500VA 120v to 230v 120V output to run American appliances in the UK 230v output to run British appliances in America Choice outputs fitted with american sockets or hardwired All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and above, are fitted with surge limiters meaning they will not blow MCBs at campsites High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558

Suppliers

Company
Product
Description
Supplier Links
American 120V Voltage Converters - UK1520 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
American 120V Voltage Converters
UK1520
American 120V Voltage Converters UK1520
UK1520 - American 120V Voltage Converters 1500VA 120v to 230v 120V output to run American appliances in the UK 230v output to run British appliances in America Choice outputs fitted with american sockets or hardwired All transformers dispatched within 48 hours Conforms BSEN61558-2-13 CE & RoHS All transformers from 1kVA and above, are fitted with surge limiters meaning they will not blow MCBs at campsites High quality AC voltage converters Stepup stepdown British Built Range from 50va to 10kva 100v 120v & 230v Manufactured to EN61558

UK1520 - American 120V Voltage Converters
1500VA 120v to 230v
120V output to run American appliances in the UK
230v output to run British appliances in America
Choice outputs fitted with american sockets or hardwired
All transformers dispatched within 48 hours
Conforms BSEN61558-2-13 CE & RoHS
All transformers from 1kVA and above, are fitted with surge limiters meaning they will not blow MCBs at campsites
High quality AC voltage converters
Stepup stepdown
British Built
Range from 50va to 10kva
100v 120v & 230v
Manufactured to EN61558

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Supplies
Product Number UK1520
Product Name American 120V Voltage Converters
AC Output Voltage 230.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details