Airlink Transformers ACDC Unregulated Power Supplies PS1721

Description
PS1721 - ACDC Unregulated Power Supplies 480VA 230vac to 24Vdc 20Amp fitted Waterproof case Unregulated Power Supplies Suitable for Winches, Motors & Lighting Converts AC to DC Input 230Vac Output 6vdc ,12vdc 24Vdc 48vdc & 100vdc (coarse un regulated) High current up to 125Amps Power rating 250W to 2000W
Description
PS1721 - ACDC Unregulated Power Supplies 480VA 230vac to 24Vdc 20Amp fitted Waterproof case Unregulated Power Supplies Suitable for Winches, Motors & Lighting Converts AC to DC Input 230Vac Output 6vdc ,12vdc 24Vdc 48vdc & 100vdc (coarse un regulated) High current up to 125Amps Power rating 250W to 2000W

Suppliers

Company
Product
Description
Supplier Links
ACDC Unregulated Power Supplies - PS1721 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
ACDC Unregulated Power Supplies
PS1721
ACDC Unregulated Power Supplies PS1721
PS1721 - ACDC Unregulated Power Supplies 480VA 230vac to 24Vdc 20Amp fitted Waterproof case Unregulated Power Supplies Suitable for Winches, Motors & Lighting Converts AC to DC Input 230Vac Output 6vdc ,12vdc 24Vdc 48vdc & 100vdc (coarse un regulated) High current up to 125Amps Power rating 250W to 2000W

PS1721 - ACDC Unregulated Power Supplies
480VA 230vac to 24Vdc 20Amp fitted Waterproof case
Unregulated Power Supplies
Suitable for Winches, Motors & Lighting
Converts AC to DC
Input 230Vac
Output 6vdc ,12vdc 24Vdc 48vdc & 100vdc (coarse un regulated)
High current up to 125Amps
Power rating 250W to 2000W

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Supplies
Product Number PS1721
Product Name ACDC Unregulated Power Supplies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details