Airlink Transformers Conditioning Balanced Power Supply CBS1500

Description
CBS1500 - Conditioning Balanced Power Supply 1500VA 230v to 230v CTE Three UK sockets Extensively used in small recording studios and High end audio installations Help reduce mains interference Range from 500va to 5000va True Balanced 230V Power Removes Power Line Noise Eliminates Ground Loops in House Wiring Reduces Radiated Fields from Power Cords Soft Start Protects Equipment From Turn-On Surges Reduces Interference Between Equipment Extensively used in small recording studios and High end audio installations Help reduce mains interference Range from 500va to 5000va True Balanced 230V Power Removes Power Line Noise Eliminates Ground Loops in House Wiring Reduces Radiated Fields from Power Cords Soft Start Protects Equipment From Turn-On Surges Reduces Interference Between Equipment
Description
CBS1500 - Conditioning Balanced Power Supply 1500VA 230v to 230v CTE Three UK sockets Extensively used in small recording studios and High end audio installations Help reduce mains interference Range from 500va to 5000va True Balanced 230V Power Removes Power Line Noise Eliminates Ground Loops in House Wiring Reduces Radiated Fields from Power Cords Soft Start Protects Equipment From Turn-On Surges Reduces Interference Between Equipment Extensively used in small recording studios and High end audio installations Help reduce mains interference Range from 500va to 5000va True Balanced 230V Power Removes Power Line Noise Eliminates Ground Loops in House Wiring Reduces Radiated Fields from Power Cords Soft Start Protects Equipment From Turn-On Surges Reduces Interference Between Equipment

Suppliers

Company
Product
Description
Supplier Links
Conditioning Balanced Power Supply - CBS1500 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Conditioning Balanced Power Supply
CBS1500
Conditioning Balanced Power Supply CBS1500
CBS1500 - Conditioning Balanced Power Supply 1500VA 230v to 230v CTE Three UK sockets Extensively used in small recording studios and High end audio installations Help reduce mains interference Range from 500va to 5000va True Balanced 230V Power Removes Power Line Noise Eliminates Ground Loops in House Wiring Reduces Radiated Fields from Power Cords Soft Start Protects Equipment From Turn-On Surges Reduces Interference Between Equipment Extensively used in small recording studios and High end audio installations Help reduce mains interference Range from 500va to 5000va True Balanced 230V Power Removes Power Line Noise Eliminates Ground Loops in House Wiring Reduces Radiated Fields from Power Cords Soft Start Protects Equipment From Turn-On Surges Reduces Interference Between Equipment

CBS1500 - Conditioning Balanced Power Supply
1500VA 230v to 230v CTE Three UK sockets
Extensively used in small recording studios and High end audio installations
Help reduce mains interference
Range from 500va to 5000va
True Balanced 230V Power
Removes Power Line Noise
Eliminates Ground Loops in House Wiring
Reduces Radiated Fields from Power Cords
Soft Start Protects Equipment From Turn-On Surges
Reduces Interference Between Equipment
Extensively used in small recording studios and High end audio installations
Help reduce mains interference
Range from 500va to 5000va
True Balanced 230V Power
Removes Power Line Noise
Eliminates Ground Loops in House Wiring
Reduces Radiated Fields from Power Cords
Soft Start Protects Equipment From Turn-On Surges
Reduces Interference Between Equipment

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Supplies
Product Number CBS1500
Product Name Conditioning Balanced Power Supply
AC Output Voltage 230.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details