Airlink Transformers Standard Balanced Power Supplies BPS5120

Description
BPS5120 - Standard Balanced Power Supplies 5000VA 230v to 230v CTE & MCB,s Hardwired for use in such places as small recording studios and high end audio installations Helps to reduce mains interference Range from 500va to 5000va True Balanced 230V Power Removes Power Line Noise Eliminates Ground Loops in House Wiring Reduces Radiated Fields from Power Cords Soft Start Protects Equipment From Turn-On Surges Reduces Interference Between Equipment Extensively used in small recording studios and High end audio installations Help reduce mains interference Range from 500va to 5000va True Balanced 230V Power Removes Power Line Noise Eliminates Ground Loops in House Wiring Reduces Radiated Fields from Power Cords Soft Start Protects Equipment From Turn-On Surges Reduces Interference Between Equipment
Description
BPS5120 - Standard Balanced Power Supplies 5000VA 230v to 230v CTE & MCB,s Hardwired for use in such places as small recording studios and high end audio installations Helps to reduce mains interference Range from 500va to 5000va True Balanced 230V Power Removes Power Line Noise Eliminates Ground Loops in House Wiring Reduces Radiated Fields from Power Cords Soft Start Protects Equipment From Turn-On Surges Reduces Interference Between Equipment Extensively used in small recording studios and High end audio installations Help reduce mains interference Range from 500va to 5000va True Balanced 230V Power Removes Power Line Noise Eliminates Ground Loops in House Wiring Reduces Radiated Fields from Power Cords Soft Start Protects Equipment From Turn-On Surges Reduces Interference Between Equipment

Suppliers

Company
Product
Description
Supplier Links
Standard Balanced Power Supplies - BPS5120 - Airlink Transformers
Sawbridgeworth, Hertfordshire, United Kingdom
Standard Balanced Power Supplies
BPS5120
Standard Balanced Power Supplies BPS5120
BPS5120 - Standard Balanced Power Supplies 5000VA 230v to 230v CTE & MCB,s Hardwired for use in such places as small recording studios and high end audio installations Helps to reduce mains interference Range from 500va to 5000va True Balanced 230V Power Removes Power Line Noise Eliminates Ground Loops in House Wiring Reduces Radiated Fields from Power Cords Soft Start Protects Equipment From Turn-On Surges Reduces Interference Between Equipment Extensively used in small recording studios and High end audio installations Help reduce mains interference Range from 500va to 5000va True Balanced 230V Power Removes Power Line Noise Eliminates Ground Loops in House Wiring Reduces Radiated Fields from Power Cords Soft Start Protects Equipment From Turn-On Surges Reduces Interference Between Equipment

BPS5120 - Standard Balanced Power Supplies
5000VA 230v to 230v CTE & MCB,s Hardwired
for use in such places as small recording studios and high end audio installations
Helps to reduce mains interference
Range from 500va to 5000va
True Balanced 230V Power
Removes Power Line Noise
Eliminates Ground Loops in House Wiring
Reduces Radiated Fields from Power Cords
Soft Start Protects Equipment From Turn-On Surges
Reduces Interference Between Equipment
Extensively used in small recording studios and High end audio installations
Help reduce mains interference
Range from 500va to 5000va
True Balanced 230V Power
Removes Power Line Noise
Eliminates Ground Loops in House Wiring
Reduces Radiated Fields from Power Cords
Soft Start Protects Equipment From Turn-On Surges
Reduces Interference Between Equipment

Supplier's Site

Technical Specifications

  Airlink Transformers
Product Category Power Supplies
Product Number BPS5120
Product Name Standard Balanced Power Supplies
AC Output Voltage 230.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details