Hammond Manufacturing Company Inc. Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel DTS3061A460N3LG

Description
Description Compact design for side mounting on any enclosure surface where spot cooling or low capacity cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Ideal for outdoor or very wet conditions. Standards UL, cUL, and CE Complies with IP56 NEMA 3R, 4, 4X Features Stainless steel body. R134a refrigerant. Thermostat control. Line cord with plug (115 V). Expansion valve permits increased efficiency through improved evaporator heat transfer and less frequent compressor operation. Continuous air circulation from high capacity fans. EMI/RFI suppression meets CE standard. Gasket, mounting kit, and template for cutout and drilling are included. Direct condensate discharge, drain hose and clamp 1/2" barb connection. Accessories Remote Door Switches Filter Kits Gasket Kits Water Condensate Evaporator Condensate Bottle
Request a Quote
Description
Description Compact design for side mounting on any enclosure surface where spot cooling or low capacity cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Ideal for outdoor or very wet conditions. Standards UL, cUL, and CE Complies with IP56 NEMA 3R, 4, 4X Features Stainless steel body. R134a refrigerant. Thermostat control. Line cord with plug (115 V). Expansion valve permits increased efficiency through improved evaporator heat transfer and less frequent compressor operation. Continuous air circulation from high capacity fans. EMI/RFI suppression meets CE standard. Gasket, mounting kit, and template for cutout and drilling are included. Direct condensate discharge, drain hose and clamp 1/2" barb connection. Accessories Remote Door Switches Filter Kits Gasket Kits Water Condensate Evaporator Condensate Bottle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3061A460N3LG - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel
DTS3061A460N3LG
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel DTS3061A460N3LG
Description Compact design for side mounting on any enclosure surface where spot cooling or low capacity cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Ideal for outdoor or very wet conditions. Standards UL, cUL, and CE Complies with IP56 NEMA 3R, 4, 4X Features Stainless steel body. R134a refrigerant. Thermostat control. Line cord with plug (115 V). Expansion valve permits increased efficiency through improved evaporator heat transfer and less frequent compressor operation. Continuous air circulation from high capacity fans. EMI/RFI suppression meets CE standard. Gasket, mounting kit, and template for cutout and drilling are included. Direct condensate discharge, drain hose and clamp 1/2" barb connection. Accessories Remote Door Switches Filter Kits Gasket Kits Water Condensate Evaporator Condensate Bottle

Description

  • Compact design for side mounting on any enclosure surface where spot cooling or low capacity cooling is required.
  • Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air.
  • Ideal for outdoor or very wet conditions.

Standards

  • UL, cUL, and CE
  • Complies with
    • IP56
    • NEMA 3R, 4, 4X

Features

  • Stainless steel body.
  • R134a refrigerant.
  • Thermostat control.
  • Line cord with plug (115 V).
  • Expansion valve permits increased efficiency through improved evaporator heat transfer and less frequent compressor operation.
  • Continuous air circulation from high capacity fans.
  • EMI/RFI suppression meets CE standard.
  • Gasket, mounting kit, and template for cutout and drilling are included.
  • Direct condensate discharge, drain hose and clamp 1/2" barb connection.

Accessories

  • Remote Door Switches
  • Filter Kits
  • Gasket Kits
  • Water Condensate Evaporator
  • Condensate Bottle
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Air Conditioners
Product Number DTS3061A460N3LG
Product Name Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Indoor - DTT6101B230LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTS3641CA230LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3181SLA2N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTS3641CA460LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details