The F-5300 Series Low Differential Pressure Switches interface from pressure to electrical controls circuits. They're designed for a low difference between "ON" an "OFF" pressure. The switch is adjustable 0.5 to 100 PSI with 100 PSI maximum supply pressure.
| Air Logic | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | F-5300-60 |
| Product Name | Low Differential Pressure Switch |
| Pressure Measurement | Gauge |
| Material | Liquid; Gas |
| Switch Point Range | 0.5000 to 60 psi (0.3519 to 42.23 m H2O) |
| Operating Temperature | 40 to 120 F (4 to 49 C) |
| Tech | Electro-mechanical |